Pomona Electronics Test Plugs & Test Jacks 3777A-02

Description
Test Plugs & Test Jacks SPADE LUG TO DMM BAN JACK,SET RED/BLK
Datasheet
Description
Test Plugs & Test Jacks SPADE LUG TO DMM BAN JACK,SET RED/BLK
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Test Plugs & Test Jacks
3777A-02
Test Plugs & Test Jacks 3777A-02
Test Plugs & Test Jacks SPADE LUG TO DMM BAN JACK,SET RED/BLK

Test Plugs & Test Jacks SPADE LUG TO DMM BAN JACK,SET RED/BLK

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Electrical Test Probes
Product Number 3777A-02
Product Name Test Plugs & Test Jacks
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial in-line Power Sensor - 9510A - KRYTAR, Inc.
Specs
Probe Type Power Sensor
Probe Technology Passive
Attenuation Factor 1X
View Details
Measuring Equipment / Voltage Probe - voltage-proble-dp701-28055 - TPS Elektronik GmbH
Specs
Probe Type Voltage
Bandwidth 150 MHz
Voltage Rating 70 volts
View Details
XK Micro-Hook, 22 AWG PVC Test Lead - 204XK - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Probe Type Voltage
Probe Technology Passive
Attenuation Factor 1X
View Details
0.075
Smiths Interconnect, a Molex company
Specs
Probe Configuration Spring Loaded
View Details