The 3765 is a switch card from Keithley.
Additional Features:
High Resistivity Mode
Input Voltage Operating Range: –8 V to +8 V
Input Impedance: >100 Tω in parallel with less than 3 pF
Input Bias Current: <50 fA at 23°C. Doubles approximately every 10°C rise in ambient room temperature
Input Voltage Noise: <10 μV p-p, 0.1 to 10 Hz bandwidth
Output Resistance: 10 kω
Low Resistivity Mode
Input Voltage Operating Range: –8 V to +8 V
Input Impedance: >10 Gω in parallel with less than 420 pF
Input Bias Current: <100 pA
Input Voltage Noise: <50 nV p-p, 0.1 to 10 Hz bandwidth
Input To Output Resistance: <30 ω
Matrix configuration: Four rows by five columns single pole
Contact configuration: Form A
Current source input: Three-lug female triaxial; input high to low clamped at ±12 V; maximum input 100 mA
Sample inputs: Four three-lug female triaxial. Outer shell is analog ground; Maximum input overload: ±12 V HI to analog ground or guard to analog ground
Current monitor output: Insulated female BNC
Measurement outputs: Spring-loaded terminals; accepts AWG. No. 18 to No. 24 wire; maximum load: 1 mA
Maximum common mode voltage: Analog ground to earth ground: 30 VPEAK, DC to 60 Hz sine wave
Warmup: One hour to rated accuracies
Isolation: Analog ground to earth ground; greater than 1Gω in parallel with 150 pF
Temperature range: Operating: 0 °C to 50 °C (32 °F to 122 °F), up to 35 °C (92 °F) at 70% relative humidity. Derate 3% relative humidity per degree Celsius from 35 °C to 50 °C (95 °F to 122 °F)
Storage: -25 °C to 65 °C (23 °F to 149 °F)
Altitude: 0 to 2000 m (0 to 6562 feet) above sea level
Pollution degree: 2
Dimensions: 25.40 mm high × 166.12 mm wide × 263.40 mm long (1.00 in. × 6.54 in. × 10.37 in.)
Safety: NRTL listed to UL61010-1 and CAN/CSA C22.2 NO. 61010-1-12; UL 61010-2-030 and CAN/CSA-22.2 NO.61010-2-030-12. Conforms with European Union Low Voltage Directive
EMC: Conforms to European Union EMC Directive
Actuation time
Low current: 1 µs
Voltage: 60 ms
LO R bypass: 10 ms
Relay type
Low current: Reed
Voltage: Optically coupled FET
LO R bypass: Latching electromechanical
Relay drive current
Low current: 16 mA
Voltage: 5 mA
LO R bypass: 56 mA
Relay drive scheme
Low current: Direct
Voltage: Direct
LO R bypass: Latching electromechanical
The 3765 Hall Effect Card is intended for those who want to assemble their own economical Hall test systems. It can also form the foundation of a full Hall Effect system. Used along with the free software, the Keithley Hall Effect Test Suite (KHETS), the 3765 is easily paired with Keithley DMMs, current sources, and ammeters. The card and KHETS software take advantage of the built-in DMM in the 3706A so that an external voltmeter is not required for measurements.
The 3765 is a signal conditioning card designed to buffer test signals from the Hall sample to the measurement instrumentation and to switch current from a source to the Hall sample. When used with Keithley’s 3706A mainframe, the 3765 provides the switching capability to measure Hall voltages as low as 50 nV and sample resistances in excess of 1012 ω.
All accessories needed to connect the sample holder, scanner, instruments, and controller are included, greatly simplifying connections and reducing setup time. The 3765 is connected directly to the sample, and all instruments are connected via GPIB to the controller. The KHETS software for making resistivity and Hall measurements is available on the website.
The 3765 can be operated in either low resistivity or high resistivity mode. In the high resistivity mode, input impedance is greater than 100 Tω, input bias current is less than 50 fA, and output resistance is 10 kω. Input voltage ranges in both operating modes is –8 V to +8 V.
If higher voltage is desired, Keithley recommends using a 6221/6517B system. Cabling and sample connections must be carefully designed to make full use of the capabilities of the 3765. Refer to Keithley’s Low Level Measurements handbook for guidance in designing these connections.
The 3765 is a switch card from Keithley.
Additional Features:
- High Resistivity Mode
- Input Voltage Operating Range: –8 V to +8 V
- Input Impedance: >100 TΩ in parallel with less than 3 pF
- Input Bias Current: <50 fA at 23°C. Doubles approximately every 10°C rise in ambient room temperature
- Input Voltage Noise: <10 μV p-p, 0.1 to 10 Hz bandwidth
- Output Resistance: 10 kΩ
- Low Resistivity Mode
- Input Voltage Operating Range: –8 V to +8 V
- Input Impedance: >10 GΩ in parallel with less than 420 pF
- Input Bias Current: <100 pA
- Input Voltage Noise: <50 nV p-p, 0.1 to 10 Hz bandwidth
- Input To Output Resistance: <30 Ω
- Matrix configuration: Four rows by five columns single pole
- Contact configuration: Form A
- Current source input: Three-lug female triaxial; input high to low clamped at ±12 V; maximum input 100 mA
- Sample inputs: Four three-lug female triaxial. Outer shell is analog ground; Maximum input overload: ±12 V HI to analog ground or guard to analog ground
- Current monitor output: Insulated female BNC
- Measurement outputs: Spring-loaded terminals; accepts AWG. No. 18 to No. 24 wire; maximum load: 1 mA
- Maximum common mode voltage: Analog ground to earth ground: 30 VPEAK, DC to 60 Hz sine wave
- Warmup: One hour to rated accuracies
- Isolation: Analog ground to earth ground; greater than 1GΩ in parallel with 150 pF
- Temperature range: Operating: 0 °C to 50 °C (32 °F to 122 °F), up to 35 °C (92 °F) at 70% relative humidity. Derate 3% relative humidity per degree Celsius from 35 °C to 50 °C (95 °F to 122 °F)
- Storage: -25 °C to 65 °C (23 °F to 149 °F)
- Altitude: 0 to 2000 m (0 to 6562 feet) above sea level
- Pollution degree: 2
- Dimensions: 25.40 mm high × 166.12 mm wide × 263.40 mm long (1.00 in. × 6.54 in. × 10.37 in.)
- Safety: NRTL listed to UL61010-1 and CAN/CSA C22.2 NO. 61010-1-12; UL 61010-2-030 and CAN/CSA-22.2 NO.61010-2-030-12. Conforms with European Union Low Voltage Directive
- EMC: Conforms to European Union EMC Directive
Actuation time
- Low current: 1 µs
- Voltage: 60 ms
- LO R bypass: 10 ms
Relay type
- Low current: Reed
- Voltage: Optically coupled FET
- LO R bypass: Latching electromechanical
Relay drive current
- Low current: 16 mA
- Voltage: 5 mA
- LO R bypass: 56 mA
Relay drive scheme
- Low current: Direct
- Voltage: Direct
- LO R bypass: Latching electromechanical
The 3765 Hall Effect Card is intended for those who want to assemble their own economical Hall test systems. It can also form the foundation of a full Hall Effect system. Used along with the free software, the Keithley Hall Effect Test Suite (KHETS), the 3765 is easily paired with Keithley DMMs, current sources, and ammeters. The card and KHETS software take advantage of the built-in DMM in the 3706A so that an external voltmeter is not required for measurements.
The 3765 is a signal conditioning card designed to buffer test signals from the Hall sample to the measurement instrumentation and to switch current from a source to the Hall sample. When used with Keithley’s 3706A mainframe, the 3765 provides the switching capability to measure Hall voltages as low as 50 nV and sample resistances in excess of 1012 Ω.
All accessories needed to connect the sample holder, scanner, instruments, and controller are included, greatly simplifying connections and reducing setup time. The 3765 is connected directly to the sample, and all instruments are connected via GPIB to the controller. The KHETS software for making resistivity and Hall measurements is available on the website.
The 3765 can be operated in either low resistivity or high resistivity mode. In the high resistivity mode, input impedance is greater than 100 TΩ, input bias current is less than 50 fA, and output resistance is 10 kΩ. Input voltage ranges in both operating modes is –8 V to +8 V.
If higher voltage is desired, Keithley recommends using a 6221/6517B system. Cabling and sample connections must be carefully designed to make full use of the capabilities of the 3765. Refer to Keithley’s Low Level Measurements handbook for guidance in designing these connections.