Pomona Electronics Binding Posts 3760-4

Description
Binding Post Connector Standard Knurled Yellow Tin
Request a Quote Datasheet
Description
Binding Post Connector Standard Knurled Yellow Tin
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Binding Posts - 501-1747-ND - DigiKey
Thief River Falls, MN, United States
Binding Posts
501-1747-ND
Binding Posts 501-1747-ND
Binding Post Connector Standard Knurled Yellow Tin

Binding Post Connector Standard Knurled Yellow Tin

Buy Now Datasheet
Binding Post, 15A, Turret, Yellow; Product Range Pomona - 94F760 - Newark, An Avnet Company
Chicago, IL, United States
Binding Post, 15A, Turret, Yellow; Product Range Pomona
94F760
Binding Post, 15A, Turret, Yellow; Product Range Pomona 94F760
BINDING POST, 15A, TURRET, YELLOW; Product Range:3760 Series; Current Rating:15A; Voltage Rating:2.5kV; Contact Plating:Tin Plated Contacts; Connector Mounting:Panel Mount; Connector Colour:Yellow; Contact Material:Brass RoHS Compliant: Yes

BINDING POST, 15A, TURRET, YELLOW; Product Range:3760 Series; Current Rating:15A; Voltage Rating:2.5kV; Contact Plating:Tin Plated Contacts; Connector Mounting:Panel Mount; Connector Colour:Yellow; Contact Material:Brass RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 501-1747-ND 94F760
Product Name Binding Posts Binding Post, 15A, Turret, Yellow; Product Range Pomona
Connector Type DIN Connector
Unlock Full Specs
to access all available technical data

Similar Products