Pomona Electronics Binding Posts 3760-3

Description
Binding Post Connector Standard Knurled Orange Tin
Request a Quote Datasheet
Description
Binding Post Connector Standard Knurled Orange Tin
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Binding Posts - 501-1660-ND - DigiKey
Thief River Falls, MN, United States
Binding Posts
501-1660-ND
Binding Posts 501-1660-ND
Binding Post Connector Standard Knurled Orange Tin

Binding Post Connector Standard Knurled Orange Tin

Buy Now Datasheet
Binding Post, 15A, Turret, Orange; Product Range Pomona - 94F759 - Newark, An Avnet Company
Chicago, IL, United States
Binding Post, 15A, Turret, Orange; Product Range Pomona
94F759
Binding Post, 15A, Turret, Orange; Product Range Pomona 94F759
BINDING POST, 15A, TURRET, ORANGE; Product Range:3760 Series; Current Rating:15A; Voltage Rating:2.5kV; Contact Plating:Tin Plated Contacts; Connector Mounting:Panel Mount; Connector Colour:Orange; Contact Material:Brass RoHS Compliant: Yes

BINDING POST, 15A, TURRET, ORANGE; Product Range:3760 Series; Current Rating:15A; Voltage Rating:2.5kV; Contact Plating:Tin Plated Contacts; Connector Mounting:Panel Mount; Connector Colour:Orange; Contact Material:Brass RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 501-1660-ND 94F759
Product Name Binding Posts Binding Post, 15A, Turret, Orange; Product Range Pomona
Connector Type DIN Connector
Unlock Full Specs
to access all available technical data

Similar Products

Expansion Headers Kit (not soldered) - AS-ACC-SHORTARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
Cable Connectors - NCS-MG-G360-1 - kTB Solutions
Specs
Connector Type RF and Microwave Connector
Gender Male / Plug
View Details
1/4″ Phone Plug (WE-301/PJ051) - 9320 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Connector Type Coaxial Connector; Phone Jack / Plug
Coupling / Adapter Coupling / Adapter
Gender Male / Plug
View Details
Mini Receptacle - 888N-F4AF1-6F - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Gender Female / Jack
Geometry Straight
View Details