"Box Metal, Aluminum Blue Cover Included 1.500"" L x 1.130"" W (38.10mm x 28.70mm) X 0.880"" (22.35mm)"
Miniature Size Aluminum Box with Cover, Blue Baked Enamel Finish
Provide excellent RFI/EMI protection when used with the included cover and cover screws. Available with no finish or blue baked enamel per Federal Standard 595 #295109 over primer wash per DOD-P-15328. Covers are aluminum 1100-H14 with clear anodize finish per MIL-A-8625.
Materials: Miniature, Size A, B, C, D, E, J and L — Die cast alloy A380 or A384; Size F, G, H and I — Extruded aluminum, alloy 6063-T5 or equivalent.
Enclosures, Boxes, & Cases BLUE SHIELDED W/CVR 1.5X1.13X.88"
BOX, SHIELDED, ALUMINIUM, BLUE; Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:38.1mm; External Width - Metric:29mm; External Depth - Metric:22mm; IP Rating:-; Body Color:Blue; NEMA Rating:- RoHS Compliant: Yes
| DigiKey | Allied Electronics, Inc. | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Industrial Enclosures | Industrial Enclosures | Industrial Enclosures | Industrial Enclosures |
| Product Number | 501-1819-ND | 70198051 | 3753 | 34F1262 |
| Product Name | Boxes | Box; Die Cast Aluminum Alloy (Housing);CE Certified; 1.13 in.; 0.76 in. | Enclosures, Boxes, & Cases | Box, Shielded, Aluminium, Blue; Enclosure Type Pomona |
| Type | Junction Box | Electronic and Instrument Enclosures | ||
| Material | Aluminum | Aluminum | Aluminum; Diecast Aluminium | |
| Features | EMI/RFI | RoHS Compliant | ||
| Mounting Type | Desktop |