Pomona Electronics Box, Shielded, Aluminium, Blue; Enclosure Type Pomona 3752

Description
BOX, SHIELDED, ALUMINIUM, BLUE; Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:38.1mm; External Width - Metric:29mm; External Depth - Metric:22mm; IP Rating:-; Body Color:Blue; NEMA Rating:- RoHS Compliant: Yes
Datasheet
Description
BOX, SHIELDED, ALUMINIUM, BLUE; Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:38.1mm; External Width - Metric:29mm; External Depth - Metric:22mm; IP Rating:-; Body Color:Blue; NEMA Rating:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Box, Shielded, Aluminium, Blue; Enclosure Type Pomona - 34F1261 - Newark, An Avnet Company
Chicago, IL, United States
Box, Shielded, Aluminium, Blue; Enclosure Type Pomona
34F1261
Box, Shielded, Aluminium, Blue; Enclosure Type Pomona 34F1261
BOX, SHIELDED, ALUMINIUM, BLUE; Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:38.1mm; External Width - Metric:29mm; External Depth - Metric:22mm; IP Rating:-; Body Color:Blue; NEMA Rating:- RoHS Compliant: Yes

BOX, SHIELDED, ALUMINIUM, BLUE; Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:38.1mm; External Width - Metric:29mm; External Depth - Metric:22mm; IP Rating:-; Body Color:Blue; NEMA Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Enclosures, Boxes & Cases
3752
Enclosures, Boxes & Cases 3752
Enclosures, Boxes & Cases SHLD BOX BNC (M/F)

Enclosures, Boxes & Cases SHLD BOX BNC (M/F)

Buy Now Datasheet
Connector, BNC; BNC (F) Connector 1 Type; BNC (M) Connector 2 Type; 50 Ohms - 70198050 - Allied Electronics, Inc.
Fort Worth, TX, USA
Connector, BNC; BNC (F) Connector 1 Type; BNC (M) Connector 2 Type; 50 Ohms
70198050
Connector, BNC; BNC (F) Connector 1 Type; BNC (M) Connector 2 Type; 50 Ohms 70198050
Aluminum Box with Cover BNC Female to BNC Male Connectors 50 Ohms nominal impedance Pan head self-tapping steel screws Coax Connectors Are 50 Ohm Nominal Impedance Boxes with Connectors Are Rated at 500 VRMS Max., +150°C (+302°F) Max. Except for Model 2399 Which Is Rated at 335 VRMS Max. and Model 2411 Which Is Rated at 1000 VRMS

Aluminum Box with Cover BNC Female to BNC Male Connectors

  • 50 Ohms nominal impedance
  • Pan head self-tapping steel screws
  • Coax Connectors Are 50 Ohm Nominal Impedance
  • Boxes with Connectors Are Rated at 500 VRMS Max., +150°C (+302°F) Max. Except for Model 2399 Which Is Rated at 335 VRMS Max. and Model 2411 Which Is Rated at 1000 VRMS
Supplier's Site

Technical Specifications

  Newark, An Avnet Company VAST STOCK CO., LIMITED Allied Electronics, Inc.
Product Category Industrial Enclosures Industrial Enclosures Industrial Enclosures
Product Number 34F1261 3752 70198050
Product Name Box, Shielded, Aluminium, Blue; Enclosure Type Pomona Enclosures, Boxes & Cases Connector, BNC; BNC (F) Connector 1 Type; BNC (M) Connector 2 Type; 50 Ohms
Length 1.5 inch (38.1 mm)
Width 1.14 inch (29 mm)
Depth 0.8661 inch (22 mm)
Unlock Full Specs
to access all available technical data

Similar Products

SKD house connection box 63A, D III (gG) - SKD 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Conduit Box - T7 - Conax Technologies
Conax Technologies
Specs
Type Junction Box
View Details
Small Enclosures - General Purpose Metal - 1411H - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 4 inch (102 mm)
Width 2.2 inch (55.88 mm)
View Details
4 suppliers
‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details