Pomona Electronics Connector, BNC; BNC (F) Connector 1 Type; BNC (F) Connector 2 Type; 50 Ohms 3751

Description
Aluminum Box with Cover BNC Female⁄Female Connectors 50 Ohms nominal impedance Coax Connectors Are 50 Ohm Nominal Impedance Boxes with Connectors Are Rated at 500 VRMS Max., +150°C (+302°F) Max. Except for Model 2399 Which Is Rated at 335 VRMS Max. and Model 2411 Which Is Rated at 1000 VRMS
Datasheet
Description
Aluminum Box with Cover BNC Female⁄Female Connectors 50 Ohms nominal impedance Coax Connectors Are 50 Ohm Nominal Impedance Boxes with Connectors Are Rated at 500 VRMS Max., +150°C (+302°F) Max. Except for Model 2399 Which Is Rated at 335 VRMS Max. and Model 2411 Which Is Rated at 1000 VRMS
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector, BNC; BNC (F) Connector 1 Type; BNC (F) Connector 2 Type; 50 Ohms - 70198049 - Allied Electronics, Inc.
Fort Worth, TX, USA
Connector, BNC; BNC (F) Connector 1 Type; BNC (F) Connector 2 Type; 50 Ohms
70198049
Connector, BNC; BNC (F) Connector 1 Type; BNC (F) Connector 2 Type; 50 Ohms 70198049
Aluminum Box with Cover BNC Female⁄Female Connectors 50 Ohms nominal impedance Coax Connectors Are 50 Ohm Nominal Impedance Boxes with Connectors Are Rated at 500 VRMS Max., +150°C (+302°F) Max. Except for Model 2399 Which Is Rated at 335 VRMS Max. and Model 2411 Which Is Rated at 1000 VRMS

Aluminum Box with Cover BNC Female⁄Female Connectors

  • 50 Ohms nominal impedance
  • Coax Connectors Are 50 Ohm Nominal Impedance
  • Boxes with Connectors Are Rated at 500 VRMS Max., +150°C (+302°F) Max. Except for Model 2399 Which Is Rated at 335 VRMS Max. and Model 2411 Which Is Rated at 1000 VRMS
Supplier's Site
Box, Shielded, Aluminium, Blue; Enclosure Type Pomona - 34F1260 - Newark, An Avnet Company
Chicago, IL, United States
Box, Shielded, Aluminium, Blue; Enclosure Type Pomona
34F1260
Box, Shielded, Aluminium, Blue; Enclosure Type Pomona 34F1260
BOX, SHIELDED, ALUMINIUM, BLUE; Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:38.1mm; External Width - Metric:29mm; External Depth - Metric:22mm; IP Rating:-; Body Color:Blue; NEMA Rating:- RoHS Compliant: Yes

BOX, SHIELDED, ALUMINIUM, BLUE; Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:38.1mm; External Width - Metric:29mm; External Depth - Metric:22mm; IP Rating:-; Body Color:Blue; NEMA Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet
Shld Box W/ Cover & Ext Bnc Conn, Blue; Enclosure Type Pomona - 40AH1282 - Newark, An Avnet Company
Chicago, IL, United States
Shld Box W/ Cover & Ext Bnc Conn, Blue; Enclosure Type Pomona
40AH1282
Shld Box W/ Cover & Ext Bnc Conn, Blue; Enclosure Type Pomona 40AH1282
SHLD BOX W/ COVER & EXT BNC CONN, BLUE; Enclosure Type:EMI/RFI Box; Enclosure Material:Aluminium Alloy; External Height - Metric:22.35mm; External Width - Metric:28.7mm; External Depth - Metric:38.1mm; IP Rating:-; Body Colour:Blue; RoHS Compliant: Yes

SHLD BOX W/ COVER & EXT BNC CONN, BLUE; Enclosure Type:EMI/RFI Box; Enclosure Material:Aluminium Alloy; External Height - Metric:22.35mm; External Width - Metric:28.7mm; External Depth - Metric:38.1mm; IP Rating:-; Body Colour:Blue; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Allied Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures Industrial Enclosures
Product Number 70198049 34F1260 40AH1282
Product Name Connector, BNC; BNC (F) Connector 1 Type; BNC (F) Connector 2 Type; 50 Ohms Box, Shielded, Aluminium, Blue; Enclosure Type Pomona Shld Box W/ Cover & Ext Bnc Conn, Blue; Enclosure Type Pomona
Type Electronic and Instrument Enclosures
Unlock Full Specs
to access all available technical data

Similar Products

Electrical - Mild Steel - Wallmount Enclosures - 1418FG6 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 30 inch (762 mm)
Width 16 inch (406 mm)
View Details
4 suppliers
TK Series Enclosures - 106-502 - Altech Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 3.7 inch (93.98 mm)
View Details
3 suppliers