Pomona Electronics Adapter Set, Spade Lug To Banana Jack, 15A; Product Range Pomona 3744A-02

Description
ADAPTER SET, SPADE LUG TO BANANA JACK, 15A; Product Range:-; Wire Size AWG Min:-; Wire Size AWG Max:-; Conductor Area CSA:-; Stud Size - Metric:-; Stud Size - Imperial:-; Insulator Material:-; Insulator Colour:-; Terminal Material:- RoHS Compliant: Yes
Datasheet
Description
ADAPTER SET, SPADE LUG TO BANANA JACK, 15A; Product Range:-; Wire Size AWG Min:-; Wire Size AWG Max:-; Conductor Area CSA:-; Stud Size - Metric:-; Stud Size - Imperial:-; Insulator Material:-; Insulator Colour:-; Terminal Material:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Adapter Set, Spade Lug To Banana Jack, 15A; Product Range Pomona - 22C8101 - Newark, An Avnet Company
Chicago, IL, United States
Adapter Set, Spade Lug To Banana Jack, 15A; Product Range Pomona
22C8101
Adapter Set, Spade Lug To Banana Jack, 15A; Product Range Pomona 22C8101
ADAPTER SET, SPADE LUG TO BANANA JACK, 15A; Product Range:-; Wire Size AWG Min:-; Wire Size AWG Max:-; Conductor Area CSA:-; Stud Size - Metric:-; Stud Size - Imperial:-; Insulator Material:-; Insulator Colour:-; Terminal Material:- RoHS Compliant: Yes

ADAPTER SET, SPADE LUG TO BANANA JACK, 15A; Product Range:-; Wire Size AWG Min:-; Wire Size AWG Max:-; Conductor Area CSA:-; Stud Size - Metric:-; Stud Size - Imperial:-; Insulator Material:-; Insulator Colour:-; Terminal Material:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Wire Terminals
Product Number 22C8101
Product Name Adapter Set, Spade Lug To Banana Jack, 15A; Product Range Pomona
Terminal Type Spade Crimp
Unlock Full Specs
to access all available technical data

Similar Products

0.250″ Insulated Spade Lug - 9208 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Terminal Type Wire Lug
Features Insulated
View Details
Un-Insulated Ferrules - 2223.0 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 14 AWG
View Details
PCB & Surface Mount Screw Terminals - OT-010-M3 - BlockMaster Electronics, Inc.
Specs
Terminal Type Surface Mount Screw Terminals
Material Brass/tin plated
Features RoHS
View Details