Pomona Electronics Box, Shielded, Aluminium; Enclosure Type Pomona 3743

Description
BOX, SHIELDED, ALUMINIUM; Enclosure Type:Small; Enclosure Material:Extruded Aluminium; External Height - Metric:104.9mm; External Width - Metric:68mm; External Depth - Metric:156mm; IP Rating:-; Body Color:Unfinished; NEMA Rating:- RoHS Compliant: Yes
Datasheet
Description
BOX, SHIELDED, ALUMINIUM; Enclosure Type:Small; Enclosure Material:Extruded Aluminium; External Height - Metric:104.9mm; External Width - Metric:68mm; External Depth - Metric:156mm; IP Rating:-; Body Color:Unfinished; NEMA Rating:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Box, Shielded, Aluminium; Enclosure Type Pomona - 77B2409 - Newark, An Avnet Company
Chicago, IL, United States
Box, Shielded, Aluminium; Enclosure Type Pomona
77B2409
Box, Shielded, Aluminium; Enclosure Type Pomona 77B2409
BOX, SHIELDED, ALUMINIUM; Enclosure Type:Small; Enclosure Material:Extruded Aluminium; External Height - Metric:104.9mm; External Width - Metric:68mm; External Depth - Metric:156mm; IP Rating:-; Body Color:Unfinished; NEMA Rating:- RoHS Compliant: Yes

BOX, SHIELDED, ALUMINIUM; Enclosure Type:Small; Enclosure Material:Extruded Aluminium; External Height - Metric:104.9mm; External Width - Metric:68mm; External Depth - Metric:156mm; IP Rating:-; Body Color:Unfinished; NEMA Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 77B2409
Product Name Box, Shielded, Aluminium; Enclosure Type Pomona
Length 4.13 inch (105 mm)
Unlock Full Specs
to access all available technical data

Similar Products

General Purpose Enclosures - 1325355 - RS Components, Ltd.
Specs
Shape Rectangular
Length 3.94 inch (100 mm)
Width 3.94 inch (100 mm)
View Details
Styrene Instrument Case - 762 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 4.75 inch (121 mm)
View Details
2 suppliers
IP65 Polycarbonate Box With Out-Door Roof - BCPR Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Pushbutton Enclosures
Shape Rectangular
Length 4.72 to 32.68 inch (120 to 830 mm)
View Details