The 3724 is a switch card from Keithley.
Features:
Dual 1×30 FET Multiplexer Card
60 two-pole or 30 four-pole solid-state channels
Scanning speeds greater than 1250 channels/second (switch only)
Optically isolated, solid-state FET relays provide unlimited contact life
200V, 0.1A switch/carry signal capacity; 800mW
Automatic CJC for temperature measurements when used with 3724-ST accessory
Analog backplane connection relays provide easy bank and card interconnections
Screw terminal connections provided with removable 3724-ST accessory
Ideal for maintenance-free, long-life thermocouple temperature measurements
Specifications:
Channel Resistance - <62ω (54ω @ 23ºC), <64ω (58ω @ 23ºC)
Contact Potential (differential) - <±2 µV, <±2.5 µV
Offset Current - <10 nA, <10 nA
Isolation - Differential, 109ω, 500 pF, 109ω, 1100 pF
The Keithley 3724 is a dual 1×30 FET multiplexer card. The Model 3724 provides two independent banks of solid-state relays arranged as 1×30 two-pole multiplexers that are ideal for high reliability, high speed multipoint measurement applications including temperature. The two banks can automatically be connected to the Series 3700A mainframe backplane and optional DMM through the analog backplane connection relays. This connection allows the mainframe to reconfigure the card to a single 1×60 two-pole multiplexer or to enable card-to-card expansion for even larger configurations.
The 3724 is a switch card from Keithley.
Features:
- Dual 1×30 FET Multiplexer Card
- 60 two-pole or 30 four-pole solid-state channels
- Scanning speeds greater than 1250 channels/second (switch only)
- Optically isolated, solid-state FET relays provide unlimited contact life
- 200V, 0.1A switch/carry signal capacity; 800mW
- Automatic CJC for temperature measurements when used with 3724-ST accessory
- Analog backplane connection relays provide easy bank and card interconnections
- Screw terminal connections provided with removable 3724-ST accessory
- Ideal for maintenance-free, long-life thermocouple temperature measurements
Specifications:
- Channel Resistance - <62Ω (54Ω @ 23ºC), <64Ω (58Ω @ 23ºC)
- Contact Potential (differential) - <±2 µV, <±2.5 µV
- Offset Current - <10 nA, <10 nA
- Isolation - Differential, 109Ω, 500 pF, 109Ω, 1100 pF
The Keithley 3724 is a dual 1×30 FET multiplexer card. The Model 3724 provides two independent banks of solid-state relays arranged as 1×30 two-pole multiplexers that are ideal for high reliability, high speed multipoint measurement applications including temperature. The two banks can automatically be connected to the Series 3700A mainframe backplane and optional DMM through the analog backplane connection relays. This connection allows the mainframe to reconfigure the card to a single 1×60 two-pole multiplexer or to enable card-to-card expansion for even larger configurations.