Keithley Instruments, Inc. Switch Mainframe 3706A-NFP

Description
The 3706A-NFP is a switch mainframe from Keithley. Additional Features: Six slot system switch mainframe with optional high performance DMM, without front panel display and keypad Multi-processor architecture optimized for high throughput scanning and pattern switching applications Remote PC control via Ethernet, USB, and GPIB interfaces Up to 576 two-wire or 720 one-wire multiplexer channels in one mainframe Up to 2,688 one-pole matrix crosspoints in one mainframe Embedded Test Script Processor (TSP®) offering unparalleled system automation, throughput, and flexibility TSP-Link® master/slave connection provides easy system expansion and seamless connection to Series 2600 and 2600A SourceMeter® instruments Capable of over 14,000 readings per second to memory with optional high performance multimeter LXI Class B Version 2 with embedded Web browser interface for test setup, maintenance, and basic application control 1-Year Warranty Accessories Supplied: Test Script Builder Software Suite CD Ethernet Crossover Cable (CA-180-3A) Series 3700A Product CD (includes LabVIEW®, IVI C, and IVI.COM drivers) Optional Plug-In Cards: Model 3720 Dual 1x30 Multiplexer Card (auto CJC with 3720-ST) Model 3721 Dual 1x20 Multiplexer Card (auto CJC with 3721-ST) Model 3722 Dual 1x48, High Density, Multiplexer Card Model 3723 Dual 1x30, High Speed, Reed Relay Multiplexer Card Model 3724 Dual 1x30 FET Multiplexer Card (60 differential channels, automatic CJC with 3724-ST accessory) Model 3730 6x16, High Density, Matrix Card Model 3731 6x16 High Speed, Reed Relay, Matrix Card Model 3732 Quad 4x28, Ultra-High Density, Reed Relay Matrix Card Model 3740 32-channel Isolated Switch Card Model 3750 Multifunction Control Card (40 digital I/O bits, 2 analog output channels, and 4 counters) The Model 3706A-NFP system switch with high performance digital multimeter (DMM) without front panel display and keypad contains six slots for plug-in cards in a compact 2U high (3.5 inches/89mm) enclosure that easily accommodates the needs of medium to high channel count applications. When fully loaded, a mainframe can support up to 576 two-wire multiplexer channels for unrivaled density and economical per channel costs. The high performance multimeter provides a tightly integrated switch and measurement system that meets the demanding application requirements in a functional test system or provides the flexibility needed in stand-alone data acquisition and measurement applications. To provide users with greater versatility when designing test systems, the Series 3700A mainframes are equipped with many standard features. For example, easy connectivity is supported with three remote interfaces: LXI/Ethernet, General Purpose Interface Bus (GPIB), and Universal Serial Bus (USB). Fourteen digital I/O lines are also included, which are programmable and can be used to control external devices such as component handlers or other instruments. Additionally, system control can be greatly enhanced by using our Test Script Processor (TSP) technology. This technology provides “smart” instruments with the ability to perform distributed processing and control at the instrument level versus a central PC.
Datasheet
Description
The 3706A-NFP is a switch mainframe from Keithley. Additional Features: Six slot system switch mainframe with optional high performance DMM, without front panel display and keypad Multi-processor architecture optimized for high throughput scanning and pattern switching applications Remote PC control via Ethernet, USB, and GPIB interfaces Up to 576 two-wire or 720 one-wire multiplexer channels in one mainframe Up to 2,688 one-pole matrix crosspoints in one mainframe Embedded Test Script Processor (TSP®) offering unparalleled system automation, throughput, and flexibility TSP-Link® master/slave connection provides easy system expansion and seamless connection to Series 2600 and 2600A SourceMeter® instruments Capable of over 14,000 readings per second to memory with optional high performance multimeter LXI Class B Version 2 with embedded Web browser interface for test setup, maintenance, and basic application control 1-Year Warranty Accessories Supplied: Test Script Builder Software Suite CD Ethernet Crossover Cable (CA-180-3A) Series 3700A Product CD (includes LabVIEW®, IVI C, and IVI.COM drivers) Optional Plug-In Cards: Model 3720 Dual 1x30 Multiplexer Card (auto CJC with 3720-ST) Model 3721 Dual 1x20 Multiplexer Card (auto CJC with 3721-ST) Model 3722 Dual 1x48, High Density, Multiplexer Card Model 3723 Dual 1x30, High Speed, Reed Relay Multiplexer Card Model 3724 Dual 1x30 FET Multiplexer Card (60 differential channels, automatic CJC with 3724-ST accessory) Model 3730 6x16, High Density, Matrix Card Model 3731 6x16 High Speed, Reed Relay, Matrix Card Model 3732 Quad 4x28, Ultra-High Density, Reed Relay Matrix Card Model 3740 32-channel Isolated Switch Card Model 3750 Multifunction Control Card (40 digital I/O bits, 2 analog output channels, and 4 counters) The Model 3706A-NFP system switch with high performance digital multimeter (DMM) without front panel display and keypad contains six slots for plug-in cards in a compact 2U high (3.5 inches/89mm) enclosure that easily accommodates the needs of medium to high channel count applications. When fully loaded, a mainframe can support up to 576 two-wire multiplexer channels for unrivaled density and economical per channel costs. The high performance multimeter provides a tightly integrated switch and measurement system that meets the demanding application requirements in a functional test system or provides the flexibility needed in stand-alone data acquisition and measurement applications. To provide users with greater versatility when designing test systems, the Series 3700A mainframes are equipped with many standard features. For example, easy connectivity is supported with three remote interfaces: LXI/Ethernet, General Purpose Interface Bus (GPIB), and Universal Serial Bus (USB). Fourteen digital I/O lines are also included, which are programmable and can be used to control external devices such as component handlers or other instruments. Additionally, system control can be greatly enhanced by using our Test Script Processor (TSP) technology. This technology provides “smart” instruments with the ability to perform distributed processing and control at the instrument level versus a central PC.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switch Mainframe - 3706A-NFP - ValueTronics International, Inc.
Elgin, IL, USA
Switch Mainframe
3706A-NFP
Switch Mainframe 3706A-NFP
The 3706A-NFP is a switch mainframe from Keithley. Additional Features: Six slot system switch mainframe with optional high performance DMM, without front panel display and keypad Multi-processor architecture optimized for high throughput scanning and pattern switching applications Remote PC control via Ethernet, USB, and GPIB interfaces Up to 576 two-wire or 720 one-wire multiplexer channels in one mainframe Up to 2,688 one-pole matrix crosspoints in one mainframe Embedded Test Script Processor (TSP®) offering unparalleled system automation, throughput, and flexibility TSP-Link® master/slave connection provides easy system expansion and seamless connection to Series 2600 and 2600A SourceMeter® instruments Capable of over 14,000 readings per second to memory with optional high performance multimeter LXI Class B Version 2 with embedded Web browser interface for test setup, maintenance, and basic application control 1-Year Warranty Accessories Supplied: Test Script Builder Software Suite CD Ethernet Crossover Cable (CA-180-3A) Series 3700A Product CD (includes LabVIEW®, IVI C, and IVI.COM drivers) Optional Plug-In Cards: Model 3720 Dual 1x30 Multiplexer Card (auto CJC with 3720-ST) Model 3721 Dual 1x20 Multiplexer Card (auto CJC with 3721-ST) Model 3722 Dual 1x48, High Density, Multiplexer Card Model 3723 Dual 1x30, High Speed, Reed Relay Multiplexer Card Model 3724 Dual 1x30 FET Multiplexer Card (60 differential channels, automatic CJC with 3724-ST accessory) Model 3730 6x16, High Density, Matrix Card Model 3731 6x16 High Speed, Reed Relay, Matrix Card Model 3732 Quad 4x28, Ultra-High Density, Reed Relay Matrix Card Model 3740 32-channel Isolated Switch Card Model 3750 Multifunction Control Card (40 digital I/O bits, 2 analog output channels, and 4 counters) The Model 3706A-NFP system switch with high performance digital multimeter (DMM) without front panel display and keypad contains six slots for plug-in cards in a compact 2U high (3.5 inches/89mm) enclosure that easily accommodates the needs of medium to high channel count applications. When fully loaded, a mainframe can support up to 576 two-wire multiplexer channels for unrivaled density and economical per channel costs. The high performance multimeter provides a tightly integrated switch and measurement system that meets the demanding application requirements in a functional test system or provides the flexibility needed in stand-alone data acquisition and measurement applications. To provide users with greater versatility when designing test systems, the Series 3700A mainframes are equipped with many standard features. For example, easy connectivity is supported with three remote interfaces: LXI/Ethernet, General Purpose Interface Bus (GPIB), and Universal Serial Bus (USB). Fourteen digital I/O lines are also included, which are programmable and can be used to control external devices such as component handlers or other instruments. Additionally, system control can be greatly enhanced by using our Test Script Processor (TSP) technology. This technology provides “smart” instruments with the ability to perform distributed processing and control at the instrument level versus a central PC.

The 3706A-NFP is a switch mainframe from Keithley.

Additional Features:

  • Six slot system switch mainframe with optional high performance DMM, without front panel display and keypad
  • Multi-processor architecture optimized for high throughput scanning and pattern switching applications
  • Remote PC control via Ethernet, USB, and GPIB interfaces
  • Up to 576 two-wire or 720 one-wire multiplexer channels in one mainframe
  • Up to 2,688 one-pole matrix crosspoints in one mainframe
  • Embedded Test Script Processor (TSP®) offering unparalleled system automation, throughput, and flexibility
  • TSP-Link® master/slave connection provides easy system expansion and seamless connection to Series 2600 and 2600A SourceMeter® instruments
  • Capable of over 14,000 readings per second to memory with optional high performance multimeter
  • LXI Class B Version 2 with embedded Web browser interface for test setup, maintenance, and basic application control
  • 1-Year Warranty

Accessories Supplied:

  • Test Script Builder Software Suite CD
  • Ethernet Crossover Cable (CA-180-3A)
  • Series 3700A Product CD (includes LabVIEW®, IVI C, and IVI.COM drivers)

Optional Plug-In Cards:

  • Model 3720 Dual 1x30 Multiplexer Card (auto CJC with 3720-ST)
  • Model 3721 Dual 1x20 Multiplexer Card (auto CJC with 3721-ST)
  • Model 3722 Dual 1x48, High Density, Multiplexer Card
  • Model 3723 Dual 1x30, High Speed, Reed Relay Multiplexer Card
  • Model 3724 Dual 1x30 FET Multiplexer Card (60 differential channels, automatic CJC with 3724-ST accessory)
  • Model 3730 6x16, High Density, Matrix Card
  • Model 3731 6x16 High Speed, Reed Relay, Matrix Card
  • Model 3732 Quad 4x28, Ultra-High Density, Reed Relay Matrix Card
  • Model 3740 32-channel Isolated Switch Card
  • Model 3750 Multifunction Control Card (40 digital I/O bits, 2 analog output channels, and 4 counters)

The Model 3706A-NFP system switch with high performance digital multimeter (DMM) without front panel display and keypad contains six slots for plug-in cards in a compact 2U high (3.5 inches/89mm) enclosure that easily accommodates the needs of medium to high channel count applications. When fully loaded, a mainframe can support up to 576 two-wire multiplexer channels for unrivaled density and economical per channel costs. The high performance multimeter provides a tightly integrated switch and measurement system that meets the demanding application requirements in a functional test system or provides the flexibility needed in stand-alone data acquisition and measurement applications.

To provide users with greater versatility when designing test systems, the Series 3700A mainframes are equipped with many standard features. For example, easy connectivity is supported with three remote interfaces: LXI/Ethernet, General Purpose Interface Bus (GPIB), and Universal Serial Bus (USB). Fourteen digital I/O lines are also included, which are programmable and can be used to control external devices such as component handlers or other instruments. Additionally, system control can be greatly enhanced by using our Test Script Processor (TSP) technology. This technology provides “smart” instruments with the ability to perform distributed processing and control at the instrument level versus a central PC.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Uncategorized Products
Product Number 3706A-NFP
Product Name Switch Mainframe
Unlock Full Specs
to access all available technical data

Similar Products