Amprobe Test Tools Multimeter, Digital; 1000 mV, 10, 100, 1000 VDC Voltage, Range, DC; RS-232; LCD 35XPA

Description
A compact, full-featured digital multimeter for plant maintenance, HVAC, electrical and electronic applications. Temperature measurement Capability to 1000 °C/1832 °F (Type K thermocouple included) 750 VAC/1000 VDC - highest voltage rating in this class of meter Capacitance for motor run/start test 0.1 μA resolution for flame sensor testing Frequency to 1 MHz Resistance to 40 MW Data Hold freezes display Magne-Grip™ holster VolTect™ non-contact voltage detector Triple safety ratings
Description
A compact, full-featured digital multimeter for plant maintenance, HVAC, electrical and electronic applications. Temperature measurement Capability to 1000 °C/1832 °F (Type K thermocouple included) 750 VAC/1000 VDC - highest voltage rating in this class of meter Capacitance for motor run/start test 0.1 μA resolution for flame sensor testing Frequency to 1 MHz Resistance to 40 MW Data Hold freezes display Magne-Grip™ holster VolTect™ non-contact voltage detector Triple safety ratings

Suppliers

Company
Product
Description
Supplier Links
Multimeter, Digital; 1000 mV, 10, 100, 1000 VDC Voltage, Range, DC; RS-232; LCD - 70102035 - Allied Electronics, Inc.
Fort Worth, TX, USA
Multimeter, Digital; 1000 mV, 10, 100, 1000 VDC Voltage, Range, DC; RS-232; LCD
70102035
Multimeter, Digital; 1000 mV, 10, 100, 1000 VDC Voltage, Range, DC; RS-232; LCD 70102035
A compact, full-featured digital multimeter for plant maintenance, HVAC, electrical and electronic applications. Temperature measurement Capability to 1000 °C/1832 °F (Type K thermocouple included) 750 VAC/1000 VDC - highest voltage rating in this class of meter Capacitance for motor run/start test 0.1 μA resolution for flame sensor testing Frequency to 1 MHz Resistance to 40 MW Data Hold freezes display Magne-Grip™ holster VolTect™ non-contact voltage detector Triple safety ratings

A compact, full-featured digital multimeter for plant maintenance, HVAC, electrical and electronic applications.

  • Temperature measurement Capability to 1000 °C/1832 °F (Type K thermocouple included)
  • 750 VAC/1000 VDC - highest voltage rating in this class of meter
  • Capacitance for motor run/start test
  • 0.1 μA resolution for flame sensor testing
  • Frequency to 1 MHz
  • Resistance to 40 MW
  • Data Hold freezes display
  • Magne-Grip™ holster
  • VolTect™ non-contact voltage detector
  • Triple safety ratings
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Digital Multimeters
Product Number 70102035
Product Name Multimeter, Digital; 1000 mV, 10, 100, 1000 VDC Voltage, Range, DC; RS-232; LCD
Form Factor Handheld
Measurement Type AC; DC; AC / DC
Options & Features Battery powered
DC Voltage 0.4000 to 1000 volts
AC Voltage 0.4000 to 750 volts
Unlock Full Specs
to access all available technical data

Similar Products

Digital Multimeter - EMV00018 - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Form Factor Handheld
Display Digits 4 Digits
Options & Features Battery powered
View Details
Current Clamp - PCE-360 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Form Factor Clamp Meter
Measurement Type AC
Display Digits 4 Digits
View Details
6 1/2 Digits Dual-Display Digital Multimeters - SDM3065X - Siglent Technologies NA, Inc.
Specs
Form Factor Bench top
Measurement Type AC / DC
Phase Single Phase
View Details
2 suppliers
UT195E Industrial IP65 TRMS Digital Multimeter - UT195E - Uni-Trend US
Specs
Form Factor Handheld
Measurement Type AC; DC
Standards and Certifications RoHS
View Details