Pomona Electronics Between Series Adapters 3564-2

Description
"Adapter Connector Socket, 0.093"" Dia To Banana Jack Red"
Request a Quote Datasheet
Description
"Adapter Connector Socket, 0.093"" Dia To Banana Jack Red"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Between Series Adapters - 501-1861-ND - DigiKey
Thief River Falls, MN, United States
Between Series Adapters
501-1861-ND
Between Series Adapters 501-1861-ND
"Adapter Connector Socket, 0.093"" Dia To Banana Jack Red"

"Adapter Connector Socket, 0.093"" Dia To Banana Jack Red"

Buy Now Datasheet
Adapter, Test; Socket; 2500 V (RMS) (Max.); Red; degC (Max.) - 70198030 - Allied Electronics, Inc.
Fort Worth, TX, USA
Adapter, Test; Socket; 2500 V (RMS) (Max.); Red; degC (Max.)
70198030
Adapter, Test; Socket; 2500 V (RMS) (Max.); Red; degC (Max.) 70198030
Socket Type Connector, Copper Alloy, Test Adapter An ideal test adapter for rapid testing of the contacts or multipin/socket rack or panel connectors. Flexible tip allows testing of adjacent contacts. Flexibility and full insulation protects against shorting or contact damage. Upper: Banana jack. 4.22 mm (0.166) dia., brass, nickel plated. Insulation: Polyvinyl chloride (PVC). Lower: Socket type, copper. Pin Type: Brass. Gold plated. See tab block. Rating: 2500 WVDC, +50°C (+122°F) max.

Socket Type Connector, Copper Alloy, Test Adapter
An ideal test adapter for rapid testing of the contacts or multipin/socket rack or panel connectors. Flexible tip allows testing of adjacent contacts. Flexibility and full insulation protects against shorting or contact damage. Upper: Banana jack. 4.22 mm (0.166) dia., brass, nickel plated. Insulation: Polyvinyl chloride (PVC). Lower: Socket type, copper. Pin Type: Brass. Gold plated. See tab block. Rating: 2500 WVDC, +50°C (+122°F) max.

Supplier's Site
Banana Jack To 12Awg Socket, 24A, Red; Gender Pomona - 81F4655 - Newark, An Avnet Company
Chicago, IL, United States
Banana Jack To 12Awg Socket, 24A, Red; Gender Pomona
81F4655
Banana Jack To 12Awg Socket, 24A, Red; Gender Pomona 81F4655
BANANA JACK TO 12AWG SOCKET, 24A, RED; Gender:Jack; Connector Mounting:-; Current Rating:24A; Voltage Rating:2.5kV; Contact Plating:Gold Plated Contacts; Connector Colour:Red; Contact Material:Copper Alloy; Contact Termination Type:-RoHS Compliant: Yes

BANANA JACK TO 12AWG SOCKET, 24A, RED; Gender:Jack; Connector Mounting:-; Current Rating:24A; Voltage Rating:2.5kV; Contact Plating:Gold Plated Contacts; Connector Colour:Red; Contact Material:Copper Alloy; Contact Termination Type:-RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Allied Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 501-1861-ND 70198030 81F4655
Product Name Between Series Adapters Adapter, Test; Socket; 2500 V (RMS) (Max.); Red; degC (Max.) Banana Jack To 12Awg Socket, 24A, Red; Gender Pomona
Gender Female / Jack Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm C Connector, C 90° Plug - 190507A - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Right Angle
Termination Crimp
View Details
D-Sub Connector Assemblies - 2262-A28410-065-ND - DigiKey
Omnetics Connector Corporation
Specs
Connector Type Board Mount Connector; D-Sub Connector
Mounting Through Hole
Current Rating 1.0 amps
View Details
Arduino Headers Kit (not soldered) - AS-ACC-ARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
CON01 Connector - CON01 - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Connector Type D-Sub Connector
View Details