Amprobe Test Tools RF Generator 3520

Description
The 3520 is a 2.08 GHz RF Generator from WaveTek. An RF generator is a tool engineers use to generate sinusoidal outputs while testing electronic equipment. The output will automatically have its frequency varied or swept between frequencies. A “sweep” is one complete cycle of a frequency variation. Engineers use RF signal generators as test equipment, mostly to measure responses of filters, amplifiers, and electrical components. Additional Features: Frequency range: 1 to 2080 MHz Output: +10 dBm output< with 0.001% frequency accuracy The WaveTek 3520 Signal Generator is a microprocessor controlled generator. Standard features include a programmable internal audio source for AM and FM modulation, a non-volatile memory and full GPIB programmability.
Description
The 3520 is a 2.08 GHz RF Generator from WaveTek. An RF generator is a tool engineers use to generate sinusoidal outputs while testing electronic equipment. The output will automatically have its frequency varied or swept between frequencies. A “sweep” is one complete cycle of a frequency variation. Engineers use RF signal generators as test equipment, mostly to measure responses of filters, amplifiers, and electrical components. Additional Features: Frequency range: 1 to 2080 MHz Output: +10 dBm output< with 0.001% frequency accuracy The WaveTek 3520 Signal Generator is a microprocessor controlled generator. Standard features include a programmable internal audio source for AM and FM modulation, a non-volatile memory and full GPIB programmability.

Suppliers

Company
Product
Description
Supplier Links
RF Generator - 3520 - ValueTronics International, Inc.
Elgin, IL, USA
RF Generator
3520
RF Generator 3520
The 3520 is a 2.08 GHz RF Generator from WaveTek. An RF generator is a tool engineers use to generate sinusoidal outputs while testing electronic equipment. The output will automatically have its frequency varied or swept between frequencies. A “sweep” is one complete cycle of a frequency variation. Engineers use RF signal generators as test equipment, mostly to measure responses of filters, amplifiers, and electrical components. Additional Features: Frequency range: 1 to 2080 MHz Output: +10 dBm output< with 0.001% frequency accuracy The WaveTek 3520 Signal Generator is a microprocessor controlled generator. Standard features include a programmable internal audio source for AM and FM modulation, a non-volatile memory and full GPIB programmability.

The 3520 is a 2.08 GHz RF Generator from WaveTek. An RF generator is a tool engineers use to generate sinusoidal outputs while testing electronic equipment. The output will automatically have its frequency varied or swept between frequencies. A “sweep” is one complete cycle of a frequency variation. Engineers use RF signal generators as test equipment, mostly to measure responses of filters, amplifiers, and electrical components.

Additional Features:

  • Frequency range: 1 to 2080 MHz
  • Output: +10 dBm output< with 0.001% frequency accuracy

The WaveTek 3520 Signal Generator is a microprocessor controlled generator. Standard features include a programmable internal audio source for AM and FM modulation, a non-volatile memory and full GPIB programmability.

Supplier's Site

Technical Specifications

  ValueTronics International, Inc.
Product Category Signal Generators
Product Number 3520
Product Name RF Generator
Device Type Generator
Unlock Full Specs
to access all available technical data

Similar Products

40GHz RF Signal Generator - CSG9K40GA - Corech Microwave
Specs
Device Type Generator
Generator Type Pulse; Sweep
Form Factor Portable
View Details
Arbitrary Waveform Generators - 8092713 - RS Components, Ltd.
Specs
Generator Type Pulse
Display Video
Inputs 1
View Details
Compact Signal Generators - SGX1006 - Maury Microwave
Specs
Device Type Generator
Switching Speed 0.3500 ms
Minimum 10 MHz
View Details