Fluke Calibrator 343A

Description
The 343A is a calibrator from Fluke. Electronic calibrations are necessary for maintaining your equipment for general monitoring and testing purposes. Calibrators enable you to solve problems with your equipment on your own, on site. Additional Features: 0 to 1100V output, 0 to 25mA 0.1ppm resolution, seven decades 20ppm basic accuracy Resolution: 1µV on 10V range, 10µV on 100V range, 100µV on 1000V range 10V Range: ±0.002% of setting or ±0.0002% of range 100V Range: ±0.002% of setting or ±0.0001% of range 1000V Range: Same as 100V range The Fluke 343A DC Voltage Calibrator provides DC voltages of 0 to 1100 volts in three ranges. Voltages are selected by eleven-position decade switches, which provide in-line, digital readout of the instruments output voltage. The 343A employs seven-dial readout, with 0.1 ppm resolution.
Description
The 343A is a calibrator from Fluke. Electronic calibrations are necessary for maintaining your equipment for general monitoring and testing purposes. Calibrators enable you to solve problems with your equipment on your own, on site. Additional Features: 0 to 1100V output, 0 to 25mA 0.1ppm resolution, seven decades 20ppm basic accuracy Resolution: 1µV on 10V range, 10µV on 100V range, 100µV on 1000V range 10V Range: ±0.002% of setting or ±0.0002% of range 100V Range: ±0.002% of setting or ±0.0001% of range 1000V Range: Same as 100V range The Fluke 343A DC Voltage Calibrator provides DC voltages of 0 to 1100 volts in three ranges. Voltages are selected by eleven-position decade switches, which provide in-line, digital readout of the instruments output voltage. The 343A employs seven-dial readout, with 0.1 ppm resolution.

Suppliers

Company
Product
Description
Supplier Links
Calibrator 343A
The 343A is a calibrator from Fluke. Electronic calibrations are necessary for maintaining your equipment for general monitoring and testing purposes. Calibrators enable you to solve problems with your equipment on your own, on site. Additional Features: 0 to 1100V output, 0 to 25mA 0.1ppm resolution, seven decades 20ppm basic accuracy Resolution: 1µV on 10V range, 10µV on 100V range, 100µV on 1000V range 10V Range: ±0.002% of setting or ±0.0002% of range 100V Range: ±0.002% of setting or ±0.0001% of range 1000V Range: Same as 100V range The Fluke 343A DC Voltage Calibrator provides DC voltages of 0 to 1100 volts in three ranges. Voltages are selected by eleven-position decade switches, which provide in-line, digital readout of the instruments output voltage. The 343A employs seven-dial readout, with 0.1 ppm resolution.

The 343A is a calibrator from Fluke. Electronic calibrations are necessary for maintaining your equipment for general monitoring and testing purposes. Calibrators enable you to solve problems with your equipment on your own, on site.

Additional Features:

  • 0 to 1100V output, 0 to 25mA
  • 0.1ppm resolution, seven decades
  • 20ppm basic accuracy
  • Resolution: 1µV on 10V range, 10µV on 100V range, 100µV on 1000V range
  • 10V Range: ±0.002% of setting or ±0.0002% of range
  • 100V Range: ±0.002% of setting or ±0.0001% of range
  • 1000V Range: Same as 100V range

The Fluke 343A DC Voltage Calibrator provides DC voltages of 0 to 1100 volts in three ranges. Voltages are selected by eleven-position decade switches, which provide in-line, digital readout of the instruments output voltage. The 343A employs seven-dial readout, with 0.1 ppm resolution.

Supplier's Site

Technical Specifications

  ValueTronics International, Inc.
Product Category Calibration Instruments
Product Number 343A
Product Name Calibrator
Unlock Full Specs
to access all available technical data

Similar Products

Calibration Control Software - GageCal™ - Pratt & Whitney Measurement Systems, Inc.
Pratt & Whitney Measurement Systems, Inc.
Specs
Calibrator Style Modular
Physical Properties Displacement/ Position
User Interface Computer Interface
View Details
Calibrator - PCE-LOC 20 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Calibrator Style Handheld
Calibration Signal DC Voltage; DC Current
DC Voltage Range 0.0 to 30 volts
View Details
Calibration Kits -  - MSA Safety
Specs
Calibrator Style Portable
Environmental Properties Gas
View Details
Continuous Emissions Monitoring Calibration System - Series 2020 CEMCS - Environics, Inc.
Specs
Calibrator Style Portable (optional feature); Fixed
AC Voltage Range 110 to 220 volts
Description (Voltage) 110 to 240 VAC, 50/60 Hz
View Details