Fluke Calibrator 3330B

Description
The 3330B is a calibrator from Fluke. Electronic calibrations are necessary for maintaining your equipment for general monitoring and testing purposes. Calibrators enable you to solve problems with your equipment on your own, on site. Additional Features: The Fluke 3330B combines high DC accuracy with the programmability required for automated calibration systems. May be programmed for analog DC outputs within ±0.003% of command from 0 to ±1111 VDC. Provides output currents from 0 to 111.11110 mA and output voltages from 0 to 1111.1110 VDC. Output current selection is provided in three ranges and is accurate to within ±0.006% of the selected range. Output voltage is available in three ranges with an accuracy of ±0.003% or ±3 mV (1000 V range). Also features overcurrent and overvoltage protection.
Description
The 3330B is a calibrator from Fluke. Electronic calibrations are necessary for maintaining your equipment for general monitoring and testing purposes. Calibrators enable you to solve problems with your equipment on your own, on site. Additional Features: The Fluke 3330B combines high DC accuracy with the programmability required for automated calibration systems. May be programmed for analog DC outputs within ±0.003% of command from 0 to ±1111 VDC. Provides output currents from 0 to 111.11110 mA and output voltages from 0 to 1111.1110 VDC. Output current selection is provided in three ranges and is accurate to within ±0.006% of the selected range. Output voltage is available in three ranges with an accuracy of ±0.003% or ±3 mV (1000 V range). Also features overcurrent and overvoltage protection.

Suppliers

Company
Product
Description
Supplier Links
Calibrator 3330B
The 3330B is a calibrator from Fluke. Electronic calibrations are necessary for maintaining your equipment for general monitoring and testing purposes. Calibrators enable you to solve problems with your equipment on your own, on site. Additional Features: The Fluke 3330B combines high DC accuracy with the programmability required for automated calibration systems. May be programmed for analog DC outputs within ±0.003% of command from 0 to ±1111 VDC. Provides output currents from 0 to 111.11110 mA and output voltages from 0 to 1111.1110 VDC. Output current selection is provided in three ranges and is accurate to within ±0.006% of the selected range. Output voltage is available in three ranges with an accuracy of ±0.003% or ±3 mV (1000 V range). Also features overcurrent and overvoltage protection.

The 3330B is a calibrator from Fluke. Electronic calibrations are necessary for maintaining your equipment for general monitoring and testing purposes. Calibrators enable you to solve problems with your equipment on your own, on site.

Additional Features:

The Fluke 3330B combines high DC accuracy with the programmability required for automated calibration systems. May be programmed for analog DC outputs within ±0.003% of command from 0 to ±1111 VDC. Provides output currents from 0 to 111.11110 mA and output voltages from 0 to 1111.1110 VDC. Output current selection is provided in three ranges and is accurate to within ±0.006% of the selected range. Output voltage is available in three ranges with an accuracy of ±0.003% or ±3 mV (1000 V range). Also features overcurrent and overvoltage protection.

Supplier's Site

Technical Specifications

  ValueTronics International, Inc.
Product Category Calibration Instruments
Product Number 3330B
Product Name Calibrator
Unlock Full Specs
to access all available technical data

Similar Products

Equivalent Capacitance Fixture Kit - ECF-12K - A.H. Systems Inc.
Specs
Calibrator Style Portable
Calibration Signal Signal / Waveform Generator Output
Frequency Range 100 to 6.00E7 Hz
View Details
Temperature Calibration Source - Landcal - LAND
Specs
Calibrator Style Fixed
Environmental Properties Thermocouple
Digital Interface Serial Interface
View Details
Calibration Control Software - GageCal™ - Pratt & Whitney Measurement Systems, Inc.
Pratt & Whitney Measurement Systems, Inc.
Specs
Calibrator Style Modular
Physical Properties Displacement/ Position
User Interface Computer Interface
View Details