Keithley Instruments, Inc. LCR Meter 3321

Description
The 3321 is a 100 kHz LCR Meter from Keithley. An LCR meter is a piece of electronic test equipment that measures inductance (L), capacitance (C), and resistance (R) of electronic components. The LCR meter accurately measures these elements on an electronic device, usually one subjected to an alternating current (AC) voltage source. The LCR meter measures the current through and voltage across the device under test. Additional Features: 4.5 digit resolution 1% basic accuracy LCZ meter Four frequencies High precision The Keithley 3321 LCZ Meter instruments are for precision component or circuit testing in R&D labs, component test labs, inspection, qualification and reliability labs, and on the production line.It has 11 test frequencies up to 100 kHz. The Keithley 3321 has test frequencies of 120 Hz, 1 kHz, 10 kHz and 100 kHz.
Datasheet
Description
The 3321 is a 100 kHz LCR Meter from Keithley. An LCR meter is a piece of electronic test equipment that measures inductance (L), capacitance (C), and resistance (R) of electronic components. The LCR meter accurately measures these elements on an electronic device, usually one subjected to an alternating current (AC) voltage source. The LCR meter measures the current through and voltage across the device under test. Additional Features: 4.5 digit resolution 1% basic accuracy LCZ meter Four frequencies High precision The Keithley 3321 LCZ Meter instruments are for precision component or circuit testing in R&D labs, component test labs, inspection, qualification and reliability labs, and on the production line.It has 11 test frequencies up to 100 kHz. The Keithley 3321 has test frequencies of 120 Hz, 1 kHz, 10 kHz and 100 kHz.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
LCR Meter 3321
The 3321 is a 100 kHz LCR Meter from Keithley. An LCR meter is a piece of electronic test equipment that measures inductance (L), capacitance (C), and resistance (R) of electronic components. The LCR meter accurately measures these elements on an electronic device, usually one subjected to an alternating current (AC) voltage source. The LCR meter measures the current through and voltage across the device under test. Additional Features: 4.5 digit resolution 1% basic accuracy LCZ meter Four frequencies High precision The Keithley 3321 LCZ Meter instruments are for precision component or circuit testing in R&D labs, component test labs, inspection, qualification and reliability labs, and on the production line.It has 11 test frequencies up to 100 kHz. The Keithley 3321 has test frequencies of 120 Hz, 1 kHz, 10 kHz and 100 kHz.

The 3321 is a 100 kHz LCR Meter from Keithley. An LCR meter is a piece of electronic test equipment that measures inductance (L), capacitance (C), and resistance (R) of electronic components. The LCR meter accurately measures these elements on an electronic device, usually one subjected to an alternating current (AC) voltage source. The LCR meter measures the current through and voltage across the device under test.

Additional Features:

  • 4.5 digit resolution
  • 1% basic accuracy
  • LCZ meter
  • Four frequencies
  • High precision

The Keithley 3321 LCZ Meter instruments are for precision component or circuit testing in R&D labs, component test labs, inspection, qualification and reliability labs, and on the production line.It has 11 test frequencies up to 100 kHz. The Keithley 3321 has test frequencies of 120 Hz, 1 kHz, 10 kHz and 100 kHz.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category LCR Meters
Product Number 3321
Product Name LCR Meter
Unlock Full Specs
to access all available technical data

Similar Products

UT622A LCR Meter - UT622A - Uni-Trend US
Specs
Form Factor Handheld
Standards and Certifications RoHS
View Details
STEMlab 125-14 Calibrated Kit -  - Red Pitaya, d.o.o.
Specs
Form Factor Clamp Meter (optional feature); Bench top; Rack mount (optional feature); Handheld (optional feature); Computer Board
Display Type Webpage
Display Digits 3 Digits; 4 Digits; 5 Digits; 6 Digits
View Details
Milliohm and LCR Meters and Testers -  - Amprobe Test Tools
Specs
Form Factor Handheld
Capacitance 2.00E-4 to 20000 microF
Inductance Range 2.00E-4 to 200 H
View Details
Auto-Ranging LCR Meter - 253 - TEGAM, Inc.
Specs
Form Factor Bench top
Display Type Digital
Display Digits 7 or more digits
View Details