Fiber Flat Washers
Provide excellent RFI/EMI protection when used with the included cover and cover screws. Available with no finish or blue baked enamel per Federal Standard 595 #295109 over primer wash per DOD-P-15328. Covers are aluminum 1100-H14 with clear anodize finish per MIL-A-8625.
Materials: Miniature, Size A, B, C, D, E, J and L — Die cast alloy A380 or A384; Size F, G, H and I — Extruded aluminum, alloy 6063-T5 or equivalent.
The outer diameter of the material is 0.25 in..
BOX, SHIELDED, ALUMINIUM, BLUE; Enclosure Type:Small; Enclosure Material:Extruded Aluminium; External Height - Metric:104.9mm; External Width - Metric:68mm; External Depth - Metric:80mm; IP Rating:-; Body Color:Blue; NEMA Rating:- RoHS Compliant: Yes
| Allied Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Industrial Enclosures | Industrial Enclosures |
| Product Number | 70197053 | 35F3517 |
| Product Name | Washer; Fibre (ASTM D710); 2.68 in.; 4.13 in.; 0.12 in. | Box, Shielded, Aluminium, Blue; Enclosure Type Pomona |
| Type | Electronic and Instrument Enclosures |