Pomona Electronics Box, Shielded, Aluminium, Blue; Enclosure Type Pomona 3302

Description
BOX, SHIELDED, ALUMINIUM, BLUE; Enclosure Type:Small; Enclosure Material:Extruded Aluminium; External Height - Metric:104.9mm; External Width - Metric:68mm; External Depth - Metric:42mm; IP Rating:-; Body Color:Blue; NEMA Rating:- RoHS Compliant: NA
Datasheet
Description
BOX, SHIELDED, ALUMINIUM, BLUE; Enclosure Type:Small; Enclosure Material:Extruded Aluminium; External Height - Metric:104.9mm; External Width - Metric:68mm; External Depth - Metric:42mm; IP Rating:-; Body Color:Blue; NEMA Rating:- RoHS Compliant: NA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Box, Shielded, Aluminium, Blue; Enclosure Type Pomona - 35F3515 - Newark, An Avnet Company
Chicago, IL, United States
Box, Shielded, Aluminium, Blue; Enclosure Type Pomona
35F3515
Box, Shielded, Aluminium, Blue; Enclosure Type Pomona 35F3515
BOX, SHIELDED, ALUMINIUM, BLUE; Enclosure Type:Small; Enclosure Material:Extruded Aluminium; External Height - Metric:104.9mm; External Width - Metric:68mm; External Depth - Metric:42mm; IP Rating:-; Body Color:Blue; NEMA Rating:- RoHS Compliant: NA

BOX, SHIELDED, ALUMINIUM, BLUE; Enclosure Type:Small; Enclosure Material:Extruded Aluminium; External Height - Metric:104.9mm; External Width - Metric:68mm; External Depth - Metric:42mm; IP Rating:-; Body Color:Blue; NEMA Rating:- RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 35F3515
Product Name Box, Shielded, Aluminium, Blue; Enclosure Type Pomona
Length 4.13 inch (105 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Outdoor/waterproof Enclosure, Asa, Grey; Enclosure Type Takachi - 45Y4643 - Newark, An Avnet Company
Specs
Length 1.06 inch (27 mm)
Width 4.33 inch (110 mm)
Depth 5.91 inch (150 mm)
View Details
Junction Boxes - 117525 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Length 7.68 inch (195 mm)
Width 10.83 inch (275 mm)
View Details
Interlinking block - CPX-M-GE-EV - Festo Corporation
Specs
Type Junction Box
Material Aluminum
View Details