Pomona Electronics Box; Extruded Aluminum Alloy 6063-T5 (Shielded Housing); 2.68 in.; 4.13 in. 3301

Description
Size F Extruded Aluminum Box With Cover, Flat Head with Clear Irridite Dip Screw Type Provide excellent RFI/EMI protection when used with the included cover and cover screws. Available with no finish or blue baked enamel per Federal Standard 595 #295109 over primer wash per DOD-P-15328. Covers are aluminum 1100-H14 with clear anodize finish per MIL-A-8625. Materials: Miniature, Size A, B, C, D, E, J and L — Die cast alloy A380 or A384; Size F, G, H and I — Extruded aluminum, alloy 6063-T5 or equivalent.
Datasheet
Description
Size F Extruded Aluminum Box With Cover, Flat Head with Clear Irridite Dip Screw Type Provide excellent RFI/EMI protection when used with the included cover and cover screws. Available with no finish or blue baked enamel per Federal Standard 595 #295109 over primer wash per DOD-P-15328. Covers are aluminum 1100-H14 with clear anodize finish per MIL-A-8625. Materials: Miniature, Size A, B, C, D, E, J and L — Die cast alloy A380 or A384; Size F, G, H and I — Extruded aluminum, alloy 6063-T5 or equivalent.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Box; Extruded Aluminum Alloy 6063-T5 (Shielded Housing); 2.68 in.; 4.13 in. - 70198006 - Allied Electronics, Inc.
Fort Worth, TX, USA
Box; Extruded Aluminum Alloy 6063-T5 (Shielded Housing); 2.68 in.; 4.13 in.
70198006
Box; Extruded Aluminum Alloy 6063-T5 (Shielded Housing); 2.68 in.; 4.13 in. 70198006
Size F Extruded Aluminum Box With Cover, Flat Head with Clear Irridite Dip Screw Type Provide excellent RFI/EMI protection when used with the included cover and cover screws. Available with no finish or blue baked enamel per Federal Standard 595 #295109 over primer wash per DOD-P-15328. Covers are aluminum 1100-H14 with clear anodize finish per MIL-A-8625. Materials: Miniature, Size A, B, C, D, E, J and L — Die cast alloy A380 or A384; Size F, G, H and I — Extruded aluminum, alloy 6063-T5 or equivalent.

Size F Extruded Aluminum Box With Cover, Flat Head with Clear Irridite Dip Screw Type
Provide excellent RFI/EMI protection when used with the included cover and cover screws. Available with no finish or blue baked enamel per Federal Standard 595 #295109 over primer wash per DOD-P-15328. Covers are aluminum 1100-H14 with clear anodize finish per MIL-A-8625.

Materials:
Miniature, Size A, B, C, D, E, J and L — Die cast alloy A380 or A384; Size F, G, H and I — Extruded aluminum, alloy 6063-T5 or equivalent.

Supplier's Site
Box, Shielded, Aluminium, Blue; Enclosure Type Pomona - 34F947 - Newark, An Avnet Company
Chicago, IL, United States
Box, Shielded, Aluminium, Blue; Enclosure Type Pomona
34F947
Box, Shielded, Aluminium, Blue; Enclosure Type Pomona 34F947
BOX, SHIELDED, ALUMINIUM, BLUE; Enclosure Type:Small; Enclosure Material:Extruded Aluminium; External Height - Metric:104.9mm; External Width - Metric:68mm; External Depth - Metric:42mm; IP Rating:-; Body Color:Blue; NEMA Rating:- RoHS Compliant: NA

BOX, SHIELDED, ALUMINIUM, BLUE; Enclosure Type:Small; Enclosure Material:Extruded Aluminium; External Height - Metric:104.9mm; External Width - Metric:68mm; External Depth - Metric:42mm; IP Rating:-; Body Color:Blue; NEMA Rating:- RoHS Compliant: NA

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Enclosures, Boxes, & Cases
3301
Enclosures, Boxes, & Cases 3301
Enclosures, Boxes, & Cases SHIELDED BOX

Enclosures, Boxes, & Cases SHIELDED BOX

Buy Now Datasheet

Technical Specifications

  Allied Electronics, Inc. Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Industrial Enclosures Industrial Enclosures Industrial Enclosures
Product Number 70198006 34F947 3301
Product Name Box; Extruded Aluminum Alloy 6063-T5 (Shielded Housing); 2.68 in.; 4.13 in. Box, Shielded, Aluminium, Blue; Enclosure Type Pomona Enclosures, Boxes, & Cases
Type Electronic and Instrument Enclosures
Material Aluminum Aluminum; Extruded Aluminium
Length 4.13 inch (105 mm) 4.13 inch (105 mm)
Unlock Full Specs
to access all available technical data

Similar Products

SKD house connection box 63A, D III (gG) - SKD 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Conduit Box - T7 - Conax Technologies
Conax Technologies
Specs
Type Junction Box
View Details
Electrical - Mild Steel - Junction Boxes - 1414PHRG - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures; Junction Box
Length 6 inch (152 mm)
Width 8 inch (203 mm)
View Details
4 suppliers
‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details