Pomona Electronics 50 OHM Electronic Connector 3283

Description
CONN ADAPT JACK-JACK BNC 50 OHM Product overview: 3283 from Pomona Electronics is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50 OHM. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 50 OHM, Electronic Connector, RF Adapters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 374-3283 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CONN ADAPT JACK-JACK BNC 50 OHM Product overview: 3283 from Pomona Electronics is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50 OHM. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 50 OHM, Electronic Connector, RF Adapters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 374-3283 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
50 OHM Electronic Connector
374-3283
50 OHM Electronic Connector 374-3283
CONN ADAPT JACK-JACK BNC 50 OHM Product overview: 3283 from Pomona Electronics is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50 OHM. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 50 OHM, Electronic Connector, RF Adapters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 374-3283 can be used for catalog matching and distributor lookup.

CONN ADAPT JACK-JACK BNC 50 OHM Product overview: 3283 from Pomona Electronics is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50 OHM. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 50 OHM, Electronic Connector, RF Adapters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 374-3283 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
BNC Adapter; BNC Female to Female; Brass; Beryllium Copper; Gold; PTFE; 50 Ohms - 70197598 - Allied Electronics, Inc.
Fort Worth, TX, USA
BNC Adapter; BNC Female to Female; Brass; Beryllium Copper; Gold; PTFE; 50 Ohms
70197598
BNC Adapter; BNC Female to Female; Brass; Beryllium Copper; Gold; PTFE; 50 Ohms 70197598
BNC Female to Female Adapter, 50 Ohms Nominal Impedance Dielectric material PTFE Brass body The adapter have center contact of gold plated beryllium copper.

BNC Female to Female Adapter, 50 Ohms Nominal Impedance

  • Dielectric material PTFE
  • Brass body
    The adapter have center contact of gold plated beryllium copper.
Supplier's Site
RF Adapters - In Series - 3283 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Adapters - In Series
3283
RF Adapters - In Series 3283
RF Adapters - In Series BNC F/F ADAPTOR

RF Adapters - In Series BNC F/F ADAPTOR

Buy Now Datasheet
Adapter, Coaxial, Bnc Jack-Jack, 50 Ohm; Convert From Coax Type Pomona - 63W2730 - Newark, An Avnet Company
Chicago, IL, United States
Adapter, Coaxial, Bnc Jack-Jack, 50 Ohm; Convert From Coax Type Pomona
63W2730
Adapter, Coaxial, Bnc Jack-Jack, 50 Ohm; Convert From Coax Type Pomona 63W2730
ADAPTER, COAXIAL, BNC JACK-JACK, 50 OHM; Convert From Coax Type:BNC; Convert From Gender:Jack; Convert To Coax Type:BNC; Convert To Gender:Jack; Adapter Body Style:Straight Adapter; Impedance:50ohm; Product Range:- RoHS Compliant: NA

ADAPTER, COAXIAL, BNC JACK-JACK, 50 OHM; Convert From Coax Type:BNC; Convert From Gender:Jack; Convert To Coax Type:BNC; Convert To Gender:Jack; Adapter Body Style:Straight Adapter; Impedance:50ohm; Product Range:- RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Allied Electronics, Inc. VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors RF and Microwave Connectors Coaxial Connectors
Product Number 374-3283 70197598 3283 63W2730
Product Name 50 OHM Electronic Connector BNC Adapter; BNC Female to Female; Brass; Beryllium Copper; Gold; PTFE; 50 Ohms RF Adapters - In Series Adapter, Coaxial, Bnc Jack-Jack, 50 Ohm; Convert From Coax Type Pomona
Geometry Straight Straight Straight
Unlock Full Specs
to access all available technical data

Similar Products

Coax Connectors - 1050926-1 - TE Connectivity
Specs
Gender Female / Jack
Termination Solder
Mounting Cable Mount (Free-Hanging)
View Details
4 suppliers
BNC (M) R/A Connector for RG58 Cable - ET-BMRA-2 - Eteily Technologies India Pvt. Ltd.
Eteily Technologies India Pvt. Ltd.
Specs
Connector Type BNC
Gender Male / Plug
Geometry Right Angle
View Details
Coaxial Adapters - 1123788 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type BNC; SMA
Gender Male / Plug; Female / Jack
Geometry Straight; Straight
View Details
Cable Connectors - NCK-MRG-Z360-1 - kTB Solutions
Specs
Connector Type 2.92mm Connector
Gender Male / Plug
Frequency 0.000 to 40.000 GHz
View Details