Pomona Electronics Jacks, Plugs 3267

Description
Banana Jack Connector Standard Banana Threaded, External (Nut)
Request a Quote Datasheet
Description
Banana Jack Connector Standard Banana Threaded, External (Nut)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Jacks, Plugs - 501-1115-ND - DigiKey
Thief River Falls, MN, United States
Jacks, Plugs
501-1115-ND
Jacks, Plugs 501-1115-ND
Banana Jack Connector Standard Banana Threaded, External (Nut)

Banana Jack Connector Standard Banana Threaded, External (Nut)

Buy Now Datasheet
Jacks, Plugs - 3267 - ODG (Origin Data Global)
Shenzhen, China
Jacks, Plugs
3267
Jacks, Plugs 3267
CONN BANANA JACK THRD

CONN BANANA JACK THRD

Supplier's Site Datasheet
Banana Jack, 15A, Solder Lug; Gender Pomona - 50F1460 - Newark, An Avnet Company
Chicago, IL, United States
Banana Jack, 15A, Solder Lug; Gender Pomona
50F1460
Banana Jack, 15A, Solder Lug; Gender Pomona 50F1460
BANANA JACK, 15A, SOLDER LUG; Gender:Jack; Connector Mounting:Panel Mount; Current Rating:15A; Voltage Rating:2.5kV; Contact Plating:Nickel Plated Contacts; Connector Colour:-; Contact Material:Brass; Contact Termination Type:Solder RoHS Compliant: Yes

BANANA JACK, 15A, SOLDER LUG; Gender:Jack; Connector Mounting:Panel Mount; Current Rating:15A; Voltage Rating:2.5kV; Contact Plating:Nickel Plated Contacts; Connector Colour:-; Contact Material:Brass; Contact Termination Type:Solder RoHS Compliant: Yes

Supplier's Site Datasheet
Jack, Banana; Banana Jack; 30 VAC/60 VDC (Max.); 15 A (Cont.); Polycarbonate - 70197995 - Allied Electronics, Inc.
Fort Worth, TX, USA
Jack, Banana; Banana Jack; 30 VAC/60 VDC (Max.); 15 A (Cont.); Polycarbonate
70197995
Jack, Banana; Banana Jack; 30 VAC/60 VDC (Max.); 15 A (Cont.); Polycarbonate 70197995
Operating Voltage 30 VAC⁄60 VDC (Max.), Standard Uninsulated - Banana Jack Threaded for rapid mounting. Used with standard banana plugs. Furnished with hex nut and solder lug. Material: Banana jack and hex nut — Brass; Solder lug — copper. Finish: Banana jack and hex nut — Nickel plated; Solder lug — Tin plated. Rating: 15 amps.

Operating Voltage 30 VAC⁄60 VDC (Max.), Standard Uninsulated - Banana Jack
Threaded for rapid mounting. Used with standard banana plugs. Furnished with hex nut and solder lug. Material: Banana jack and hex nut — Brass; Solder lug — copper. Finish: Banana jack and hex nut — Nickel plated; Solder lug — Tin plated. Rating: 15 amps.

Supplier's Site

Technical Specifications

  DigiKey ODG (Origin Data Global) Newark, An Avnet Company Allied Electronics, Inc.
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 501-1115-ND 3267 50F1460 70197995
Product Name Jacks, Plugs Jacks, Plugs Banana Jack, 15A, Solder Lug; Gender Pomona Jack, Banana; Banana Jack; 30 VAC/60 VDC (Max.); 15 A (Cont.); Polycarbonate
Gender Female / Jack Female / Jack Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Custom Off The Shelf Micro Circular Connectors - Type Plastic - A22007-001 - Omnetics Connector Corporation
Specs
Connector Type Circular / Cylindrical Connectors; Micro Connector and Nano Connector; Military Connector
Coupling / Adapter Coupling / Adapter
Gender Female / Jack
View Details
50 Ohm Straight Plug - 190412(S22089) - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Gender Male / Plug
Geometry Straight
View Details