Danaher Motion Gear Head 324162578969

Description
DISCONTINUED BY MANUFACTURER GEARHEAD, TRUE PLANETARY, DURATRUE, SIZE 90, 15:1 RATIO, 9 ARC-MINUTES BACKLASH, SPUR GEARING, SPECIAL. FREE 2 YEAR RADWELL WARRANTY
Description
DISCONTINUED BY MANUFACTURER GEARHEAD, TRUE PLANETARY, DURATRUE, SIZE 90, 15:1 RATIO, 9 ARC-MINUTES BACKLASH, SPUR GEARING, SPECIAL. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Gear Head - 11494133 - Radwell International
Willingboro, NJ, United States
Gear Head
11494133
Gear Head 11494133
DISCONTINUED BY MANUFACTURER GEARHEAD, TRUE PLANETARY, DURATRUE, SIZE 90, 15:1 RATIO, 9 ARC-MINUTES BACKLASH, SPUR GEARING, SPECIAL. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER GEARHEAD, TRUE PLANETARY, DURATRUE, SIZE 90, 15:1 RATIO, 9 ARC-MINUTES BACKLASH, SPUR GEARING, SPECIAL. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Gearboxes and Gearheads
Product Number 11494133
Product Name Gear Head
Unlock Full Specs
to access all available technical data

Similar Products

Gearheads - P12 spur 1/200 - C.I. Takiron Corporation
C.I. Takiron Corporation
Specs
Gearing Spur
Gear Ratio 200 (X : 1)
Rated Output Torque 0.1770 In-lbs (0.2041 kg-cm)
View Details
Planetary Gearheads Series 38/2 -  - FAULHABER MICROMO
Specs
Gearing Planetary
Operating Temperature -4 to 257 F (-20 to 125 C)
Gear Ratio 66 (X : 1)
View Details
L Box 5:1 Bronze - L5B - parvalux by maxon
parvalux by maxon
Specs
Gearing Worm
Gear Ratio 5 (X : 1)
Rated Output Torque 168 In-lbs (194 kg-cm)
View Details