Pomona Electronics Box, Shielded, Aluminium, Blue; Enclosure Type Pomona 3239

Description
BOX, SHIELDED, ALUMINIUM, BLUE; Enclosure Type:Multipurpose; Enclosure Material:Aluminum; External Height - Metric:35.05mm; External Width - Metric:57mm; External Depth - Metric:29mm; Body Color:Blue; External Height - Imperial:1.38"RoHS Compliant: Yes
Datasheet
Description
BOX, SHIELDED, ALUMINIUM, BLUE; Enclosure Type:Multipurpose; Enclosure Material:Aluminum; External Height - Metric:35.05mm; External Width - Metric:57mm; External Depth - Metric:29mm; Body Color:Blue; External Height - Imperial:1.38"RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Box, Shielded, Aluminium, Blue; Enclosure Type Pomona - 35F986 - Newark, An Avnet Company
Chicago, IL, United States
Box, Shielded, Aluminium, Blue; Enclosure Type Pomona
35F986
Box, Shielded, Aluminium, Blue; Enclosure Type Pomona 35F986
BOX, SHIELDED, ALUMINIUM, BLUE; Enclosure Type:Multipurpose; Enclosure Material:Aluminum; External Height - Metric:35.05mm; External Width - Metric:57mm; External Depth - Metric:29mm; Body Color:Blue; External Height - Imperial:1.38"RoHS Compliant: Yes

BOX, SHIELDED, ALUMINIUM, BLUE; Enclosure Type:Multipurpose; Enclosure Material:Aluminum; External Height - Metric:35.05mm; External Width - Metric:57mm; External Depth - Metric:29mm; Body Color:Blue; External Height - Imperial:1.38"RoHS Compliant: Yes

Supplier's Site Datasheet
Box, Mounting; Female Connector 1 Type;Female Connector 2 Type; 50 Ohms; Gold - 70197989 - Allied Electronics, Inc.
Fort Worth, TX, USA
Box, Mounting; Female Connector 1 Type;Female Connector 2 Type; 50 Ohms; Gold
70197989
Box, Mounting; Female Connector 1 Type;Female Connector 2 Type; 50 Ohms; Gold 70197989
Component Mounting Phenolic Boxes Electrical grade phenolic housing material Coax Connectors Are 50 Ohm Nominal Impedance Boxes with Connectors Are Rated at 500 VRMS Max., +150°C (+302°F) Max. Except for Model 2399 Which Is Rated at 335 VRMS Max. and Model 2411 Which Is Rated at 1000 VRMS

Component Mounting Phenolic Boxes

  • Electrical grade phenolic housing material
  • Coax Connectors Are 50 Ohm Nominal Impedance
  • Boxes with Connectors Are Rated at 500 VRMS Max., +150°C (+302°F) Max. Except for Model 2399 Which Is Rated at 335 VRMS Max. and Model 2411 Which Is Rated at 1000 VRMS
Supplier's Site

Technical Specifications

  Newark, An Avnet Company Allied Electronics, Inc.
Product Category Industrial Enclosures Industrial Enclosures
Product Number 35F986 70197989
Product Name Box, Shielded, Aluminium, Blue; Enclosure Type Pomona Box, Mounting; Female Connector 1 Type;Female Connector 2 Type; 50 Ohms; Gold
Length 1.38 inch (35.05 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Junction Box - X-QY-4 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Type Junction Box
NEMA Rating NEMA Enclosures; Type 6
Ingress Protection(IP) Rating Against Foreign Objects 5
View Details
Versatile Aluminum Instrument Enclosures - Unimet-Plus - METCASE
Specs
Type Electronic and Instrument Enclosures; Console Enclosures
Shape Rectangular
Length 1.96 to 5.9 inch (49.78 to 150 mm)
View Details
Electrical - Mild Steel - Junction Boxes - 1414N4M6 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures; Junction Box
Length 14 inch (356 mm)
Width 12 inch (305 mm)
View Details
4 suppliers
Hand Held Enclosures - 3381245 - RS Components, Ltd.
Specs
Shape Rectangular
Length 3.78 inch (96 mm)
Width 1.85 inch (47 mm)
View Details