Pomona Electronics BOX, BNC (F-F-F-F) 3234

Description
BOX, BNC (F-F-F-F)
Datasheet
Description
BOX, BNC (F-F-F-F)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
BOX, BNC (F-F-F-F) - 70197577 - Allied Electronics, Inc.
Fort Worth, TX, USA
BOX, BNC (F-F-F-F)
70197577
BOX, BNC (F-F-F-F) 70197577
BOX, BNC (F-F-F-F)

BOX, BNC (F-F-F-F)

Supplier's Site
Box, Shielded, Aluminium, Blue; Enclosure Type Pomona - 35F987 - Newark, An Avnet Company
Chicago, IL, United States
Box, Shielded, Aluminium, Blue; Enclosure Type Pomona
35F987
Box, Shielded, Aluminium, Blue; Enclosure Type Pomona 35F987
BOX, SHIELDED, ALUMINIUM, BLUE; Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:35.05mm; External Width - Metric:57mm; External Depth - Metric:29mm; IP Rating:-; Body Color:Blue; NEMA Rating:- RoHS Compliant: Yes

BOX, SHIELDED, ALUMINIUM, BLUE; Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:35.05mm; External Width - Metric:57mm; External Depth - Metric:29mm; IP Rating:-; Body Color:Blue; NEMA Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Allied Electronics, Inc. Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures
Product Number 70197577 35F987
Product Name BOX, BNC (F-F-F-F) Box, Shielded, Aluminium, Blue; Enclosure Type Pomona
Type Electronic and Instrument Enclosures
Unlock Full Specs
to access all available technical data

Similar Products

Electrical - Mild Steel - Wallmount Enclosures - 1418G8 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 16 inch (406 mm)
Width 16 inch (406 mm)
View Details
4 suppliers
TK Series Enclosures - 120-411 - Altech Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 10 inch (254 mm)
View Details
3 suppliers