Pomona Electronics Box, Mounting; Female Connector 1 Type;Female Connector 2 Type; 50 Ohms; Gold 3230

Description
Component Mounting Box, Brass⁄Beryllium Copper Body Material Electrical grade phenolic⁄die cast aluminum alloy A380 or A384 housing material Coax Connectors Are 50 Ohm Nominal Impedance Boxes with Connectors Are Rated at 500 VRMS Max., +150°C (+302°F) Max. Except for Model 2399 Which Is Rated at 335 VRMS Max. and Model 2411 Which Is Rated at 1000 VRMS
Datasheet
Description
Component Mounting Box, Brass⁄Beryllium Copper Body Material Electrical grade phenolic⁄die cast aluminum alloy A380 or A384 housing material Coax Connectors Are 50 Ohm Nominal Impedance Boxes with Connectors Are Rated at 500 VRMS Max., +150°C (+302°F) Max. Except for Model 2399 Which Is Rated at 335 VRMS Max. and Model 2411 Which Is Rated at 1000 VRMS
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Box, Mounting; Female Connector 1 Type;Female Connector 2 Type; 50 Ohms; Gold - 70197986 - Allied Electronics, Inc.
Fort Worth, TX, USA
Box, Mounting; Female Connector 1 Type;Female Connector 2 Type; 50 Ohms; Gold
70197986
Box, Mounting; Female Connector 1 Type;Female Connector 2 Type; 50 Ohms; Gold 70197986
Component Mounting Box, Brass⁄Beryllium Copper Body Material Electrical grade phenolic⁄die cast aluminum alloy A380 or A384 housing material Coax Connectors Are 50 Ohm Nominal Impedance Boxes with Connectors Are Rated at 500 VRMS Max., +150°C (+302°F) Max. Except for Model 2399 Which Is Rated at 335 VRMS Max. and Model 2411 Which Is Rated at 1000 VRMS

Component Mounting Box, Brass⁄Beryllium Copper Body Material

  • Electrical grade phenolic⁄die cast aluminum alloy A380 or A384 housing material
  • Coax Connectors Are 50 Ohm Nominal Impedance
  • Boxes with Connectors Are Rated at 500 VRMS Max., +150°C (+302°F) Max. Except for Model 2399 Which Is Rated at 335 VRMS Max. and Model 2411 Which Is Rated at 1000 VRMS
Supplier's Site
Box, Shielded, Aluminium, Blue; Enclosure Type Pomona - 35F3503 - Newark, An Avnet Company
Chicago, IL, United States
Box, Shielded, Aluminium, Blue; Enclosure Type Pomona
35F3503
Box, Shielded, Aluminium, Blue; Enclosure Type Pomona 35F3503
BOX, SHIELDED, ALUMINIUM, BLUE; Enclosure Type:Multipurpose; Enclosure Material:Aluminum; External Height - Metric:35.05mm; External Width - Metric:57mm; External Depth - Metric:29mm; Body Color:Blue; External Height - Imperial:1.38"RoHS Compliant: Yes

BOX, SHIELDED, ALUMINIUM, BLUE; Enclosure Type:Multipurpose; Enclosure Material:Aluminum; External Height - Metric:35.05mm; External Width - Metric:57mm; External Depth - Metric:29mm; Body Color:Blue; External Height - Imperial:1.38"RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Allied Electronics, Inc. Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures
Product Number 70197986 35F3503
Product Name Box, Mounting; Female Connector 1 Type;Female Connector 2 Type; 50 Ohms; Gold Box, Shielded, Aluminium, Blue; Enclosure Type Pomona
Type Electronic and Instrument Enclosures
Unlock Full Specs
to access all available technical data

Similar Products

Enclosure, Handheld, Abs, Black/grey; Enclosure Type Takachi - 38AC2564 - Newark, An Avnet Company
Specs
Length 0.7874 inch (20 mm)
Width 3.11 inch (79 mm)
Depth 4.96 inch (126 mm)
View Details
Boxes - 2946-899-631-ND - DigiKey
Specs
Type Junction Box
Material Plastic, Polyamide
View Details
Junction Boxes - 117356 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Length 5.91 inch (150 mm)
Width 10.83 inch (275 mm)
View Details