Amprobe Test Tools RF Generator 3007

Description
The 3007 is a 520 MHz RF Generator from WaveTek. An RF generator is a tool engineers use to generate sinusoidal outputs while testing electronic equipment. The output will automatically have its frequency varied or swept between frequencies. A “sweep” is one complete cycle of a frequency variation. Engineers use RF signal generators as test equipment, mostly to measure responses of filters, amplifiers, and electrical components. Additional Features: Frequency range: 1 kHz to 520 MHz Resolution: 100 Hz AM modulation range: 0 to 90% Frequency resolution: 1 kHz with and an accuracy of ±0.001% The WaveTek 3007 Signal Generator/Deviation Meter incorporates a complete 1 kHz to 520 MHz synthesized FM, AM and CW signal generator, and an FM deviation meter in one compact instrument. Calibrated RF power output can be varied from +13 to -137 dBm. FM deviation is variable from 0 to 500 kHz in two ranges at rates up to 100 kHz. An internal 400 Hz and 1 kHz oscillator is provided for modulation. For transmitter testing the generator is protected against reverse power up to 50 W.
Description
The 3007 is a 520 MHz RF Generator from WaveTek. An RF generator is a tool engineers use to generate sinusoidal outputs while testing electronic equipment. The output will automatically have its frequency varied or swept between frequencies. A “sweep” is one complete cycle of a frequency variation. Engineers use RF signal generators as test equipment, mostly to measure responses of filters, amplifiers, and electrical components. Additional Features: Frequency range: 1 kHz to 520 MHz Resolution: 100 Hz AM modulation range: 0 to 90% Frequency resolution: 1 kHz with and an accuracy of ±0.001% The WaveTek 3007 Signal Generator/Deviation Meter incorporates a complete 1 kHz to 520 MHz synthesized FM, AM and CW signal generator, and an FM deviation meter in one compact instrument. Calibrated RF power output can be varied from +13 to -137 dBm. FM deviation is variable from 0 to 500 kHz in two ranges at rates up to 100 kHz. An internal 400 Hz and 1 kHz oscillator is provided for modulation. For transmitter testing the generator is protected against reverse power up to 50 W.

Suppliers

Company
Product
Description
Supplier Links
RF Generator - 3007 - ValueTronics International, Inc.
Elgin, IL, USA
RF Generator
3007
RF Generator 3007
The 3007 is a 520 MHz RF Generator from WaveTek. An RF generator is a tool engineers use to generate sinusoidal outputs while testing electronic equipment. The output will automatically have its frequency varied or swept between frequencies. A “sweep” is one complete cycle of a frequency variation. Engineers use RF signal generators as test equipment, mostly to measure responses of filters, amplifiers, and electrical components. Additional Features: Frequency range: 1 kHz to 520 MHz Resolution: 100 Hz AM modulation range: 0 to 90% Frequency resolution: 1 kHz with and an accuracy of ±0.001% The WaveTek 3007 Signal Generator/Deviation Meter incorporates a complete 1 kHz to 520 MHz synthesized FM, AM and CW signal generator, and an FM deviation meter in one compact instrument. Calibrated RF power output can be varied from +13 to -137 dBm. FM deviation is variable from 0 to 500 kHz in two ranges at rates up to 100 kHz. An internal 400 Hz and 1 kHz oscillator is provided for modulation. For transmitter testing the generator is protected against reverse power up to 50 W.

The 3007 is a 520 MHz RF Generator from WaveTek. An RF generator is a tool engineers use to generate sinusoidal outputs while testing electronic equipment. The output will automatically have its frequency varied or swept between frequencies. A “sweep” is one complete cycle of a frequency variation. Engineers use RF signal generators as test equipment, mostly to measure responses of filters, amplifiers, and electrical components.

Additional Features:

  • Frequency range: 1 kHz to 520 MHz
  • Resolution: 100 Hz
  • AM modulation range: 0 to 90%
  • Frequency resolution: 1 kHz with and an accuracy of ±0.001%

The WaveTek 3007 Signal Generator/Deviation Meter incorporates a complete 1 kHz to 520 MHz synthesized FM, AM and CW signal generator, and an FM deviation meter in one compact instrument. Calibrated RF power output can be varied from +13 to -137 dBm. FM deviation is variable from 0 to 500 kHz in two ranges at rates up to 100 kHz. An internal 400 Hz and 1 kHz oscillator is provided for modulation. For transmitter testing the generator is protected against reverse power up to 50 W.

Supplier's Site

Technical Specifications

  ValueTronics International, Inc.
Product Category Signal Generators
Product Number 3007
Product Name RF Generator
Device Type Generator
Unlock Full Specs
to access all available technical data

Similar Products

20GHz RF Analog Signal Generator - CAMS9K20G - Corech Microwave
Specs
Device Type Generator
Generator Type Signal
Form Factor Portable
View Details
JH1302 Series Synchronous Signal Source -  - kTB Solutions
Specs
Generator Type Signal
View Details
Arbitrary Waveform Generators - 1236461 - RS Components, Ltd.
Specs
User Interface Lan, usb device, usb host
Display Video
Inputs 2
View Details
Compact Signal Generators - SGX1003 - Maury Microwave
Specs
Device Type Generator
Switching Speed 0.3500 ms
Minimum 10 MHz
View Details