Amprobe Test Tools RF Generator 3005

Description
The 3005 is a 520 MHz RF Generator from WaveTek. An RF generator is a tool engineers use to generate sinusoidal outputs while testing electronic equipment. The output will automatically have its frequency varied or swept between frequencies. A “sweep” is one complete cycle of a frequency variation. Engineers use RF signal generators as test equipment, mostly to measure responses of filters, amplifiers, and electrical components. Additional Features: Frequency range: 1 kHz to 520 MHz Fully programmable Resolution: 100 Hz Output level of +13 to -137 dBm The WaveTek 3005 Signal Generator is a rugged, solid state, synthesized signal generator which incorporates unique modulation capabilities, excellent accuracy and stability, and many standard and optional features.
Description
The 3005 is a 520 MHz RF Generator from WaveTek. An RF generator is a tool engineers use to generate sinusoidal outputs while testing electronic equipment. The output will automatically have its frequency varied or swept between frequencies. A “sweep” is one complete cycle of a frequency variation. Engineers use RF signal generators as test equipment, mostly to measure responses of filters, amplifiers, and electrical components. Additional Features: Frequency range: 1 kHz to 520 MHz Fully programmable Resolution: 100 Hz Output level of +13 to -137 dBm The WaveTek 3005 Signal Generator is a rugged, solid state, synthesized signal generator which incorporates unique modulation capabilities, excellent accuracy and stability, and many standard and optional features.

Suppliers

Company
Product
Description
Supplier Links
RF Generator - 3005 - ValueTronics International, Inc.
Elgin, IL, USA
RF Generator
3005
RF Generator 3005
The 3005 is a 520 MHz RF Generator from WaveTek. An RF generator is a tool engineers use to generate sinusoidal outputs while testing electronic equipment. The output will automatically have its frequency varied or swept between frequencies. A “sweep” is one complete cycle of a frequency variation. Engineers use RF signal generators as test equipment, mostly to measure responses of filters, amplifiers, and electrical components. Additional Features: Frequency range: 1 kHz to 520 MHz Fully programmable Resolution: 100 Hz Output level of +13 to -137 dBm The WaveTek 3005 Signal Generator is a rugged, solid state, synthesized signal generator which incorporates unique modulation capabilities, excellent accuracy and stability, and many standard and optional features.

The 3005 is a 520 MHz RF Generator from WaveTek. An RF generator is a tool engineers use to generate sinusoidal outputs while testing electronic equipment. The output will automatically have its frequency varied or swept between frequencies. A “sweep” is one complete cycle of a frequency variation. Engineers use RF signal generators as test equipment, mostly to measure responses of filters, amplifiers, and electrical components.

Additional Features:

  • Frequency range: 1 kHz to 520 MHz
  • Fully programmable
  • Resolution: 100 Hz
  • Output level of +13 to -137 dBm

The WaveTek 3005 Signal Generator is a rugged, solid state, synthesized signal generator which incorporates unique modulation capabilities, excellent accuracy and stability, and many standard and optional features.

Supplier's Site

Technical Specifications

  ValueTronics International, Inc.
Product Category Signal Generators
Product Number 3005
Product Name RF Generator
Device Type Generator
Unlock Full Specs
to access all available technical data

Similar Products

40GHz RF Signal Generator - CSG9K40GA - Corech Microwave
Specs
Device Type Generator
Generator Type Pulse; Sweep
Form Factor Portable
View Details
JH1302 Series Synchronous Signal Source -  - kTB Solutions
Specs
Generator Type Signal
View Details
Arbitrary Waveform Generators - 1752535 - RS Components, Ltd.
Specs
Generator Type Pulse
User Interface Gpib, lan, usb host, usbtmc
Inputs 2
View Details
Compact Signal Generators - SGX1006 - Maury Microwave
Specs
Device Type Generator
Switching Speed 0.3500 ms
Minimum 10 MHz
View Details