Amprobe Test Tools RF Generator 3002

Description
The 3002 is a 520 MHz RF Generator from WaveTek. An RF generator is a tool engineers use to generate sinusoidal outputs while testing electronic equipment. The output will automatically have its frequency varied or swept between frequencies. A “sweep” is one complete cycle of a frequency variation. Engineers use RF signal generators as test equipment, mostly to measure responses of filters, amplifiers, and electrical components. Additional Features: Frequency range: 1 kHz to 520 MHz Selectable frequency range in 1 kHz steps 6 digit readout and 1 kHz resolution Accuracy of ±0.001% RF output power level range is 13 to -137 dBm (1 V to 0.03 µV RMS) into 50 ohms SWR less than 1.2 at RF output levels below 0.1 V The WaveTek 3002 is a rugged, completely solid-state Signal Generator covering the frequency range of .001 to 520 MHz. The output can be amplitude or frequency modulated, and the level can be set between +13 and -137 dBm.
Description
The 3002 is a 520 MHz RF Generator from WaveTek. An RF generator is a tool engineers use to generate sinusoidal outputs while testing electronic equipment. The output will automatically have its frequency varied or swept between frequencies. A “sweep” is one complete cycle of a frequency variation. Engineers use RF signal generators as test equipment, mostly to measure responses of filters, amplifiers, and electrical components. Additional Features: Frequency range: 1 kHz to 520 MHz Selectable frequency range in 1 kHz steps 6 digit readout and 1 kHz resolution Accuracy of ±0.001% RF output power level range is 13 to -137 dBm (1 V to 0.03 µV RMS) into 50 ohms SWR less than 1.2 at RF output levels below 0.1 V The WaveTek 3002 is a rugged, completely solid-state Signal Generator covering the frequency range of .001 to 520 MHz. The output can be amplitude or frequency modulated, and the level can be set between +13 and -137 dBm.

Suppliers

Company
Product
Description
Supplier Links
RF Generator - 3002 - ValueTronics International, Inc.
Elgin, IL, USA
RF Generator
3002
RF Generator 3002
The 3002 is a 520 MHz RF Generator from WaveTek. An RF generator is a tool engineers use to generate sinusoidal outputs while testing electronic equipment. The output will automatically have its frequency varied or swept between frequencies. A “sweep” is one complete cycle of a frequency variation. Engineers use RF signal generators as test equipment, mostly to measure responses of filters, amplifiers, and electrical components. Additional Features: Frequency range: 1 kHz to 520 MHz Selectable frequency range in 1 kHz steps 6 digit readout and 1 kHz resolution Accuracy of ±0.001% RF output power level range is 13 to -137 dBm (1 V to 0.03 µV RMS) into 50 ohms SWR less than 1.2 at RF output levels below 0.1 V The WaveTek 3002 is a rugged, completely solid-state Signal Generator covering the frequency range of .001 to 520 MHz. The output can be amplitude or frequency modulated, and the level can be set between +13 and -137 dBm.

The 3002 is a 520 MHz RF Generator from WaveTek. An RF generator is a tool engineers use to generate sinusoidal outputs while testing electronic equipment. The output will automatically have its frequency varied or swept between frequencies. A “sweep” is one complete cycle of a frequency variation. Engineers use RF signal generators as test equipment, mostly to measure responses of filters, amplifiers, and electrical components.

Additional Features:

  • Frequency range: 1 kHz to 520 MHz
  • Selectable frequency range in 1 kHz steps
  • 6 digit readout and 1 kHz resolution
  • Accuracy of ±0.001%
  • RF output power level range is 13 to -137 dBm (1 V to 0.03 µV RMS) into 50 ohms
  • SWR less than 1.2 at RF output levels below 0.1 V

The WaveTek 3002 is a rugged, completely solid-state Signal Generator covering the frequency range of .001 to 520 MHz. The output can be amplitude or frequency modulated, and the level can be set between +13 and -137 dBm.

Supplier's Site

Technical Specifications

  ValueTronics International, Inc.
Product Category Signal Generators
Product Number 3002
Product Name RF Generator
Device Type Generator
Unlock Full Specs
to access all available technical data

Similar Products

Waveform Generator - SDG1062X - Siglent Technologies NA, Inc.
Siglent Technologies NA, Inc.
Specs
Device Type Generator
Generator Type Function; Pulse; Sweep
Form Factor Portable
View Details
10MHz to 6GHz Low Phase Noise Signal Generator Module - MSG10M6G - Corech Microwave
Specs
Device Type Generator
Generator Type Pulse
Form Factor Other Form Factor
View Details
JH1302 Series Synchronous Signal Source -  - kTB Solutions
Specs
Generator Type Signal
View Details
Pulse generator - VLG-4-1/4 - Festo Corporation
Specs
Device Type Generator
Generator Type Pulse
View Details