Amprobe Test Tools RF Generator 3001

Description
The 3001 is a 520 MHz RF Generator from WaveTek. An RF generator is a tool engineers use to generate sinusoidal outputs while testing electronic equipment. The output will automatically have its frequency varied or swept between frequencies. A “sweep” is one complete cycle of a frequency variation. Engineers use RF signal generators as test equipment, mostly to measure responses of filters, amplifiers, and electrical components. Additional Features: Frequency range: 1 kHz-520 MHz Resolution: 1 kHz Amplitude range: 0 to 90% Accuracy of ±5% of reading + 5% at a frequency of 1 kHz FM frequency: internal is ±5%: 400 Hz and 1 kHz External is DC to 25 kHz when frequency vernier is not in CAL position Peak deviation standard ranges: 0 to 10 kHz and 0 to 100 kHz The WaveTek 3001 is a rugged, completely solid-state Signal Generator covering the frequency range of .001 to 520 MHz. The output can be amplitude or frequency modulated, and the level can be set between +13 and -137 dBm.
Description
The 3001 is a 520 MHz RF Generator from WaveTek. An RF generator is a tool engineers use to generate sinusoidal outputs while testing electronic equipment. The output will automatically have its frequency varied or swept between frequencies. A “sweep” is one complete cycle of a frequency variation. Engineers use RF signal generators as test equipment, mostly to measure responses of filters, amplifiers, and electrical components. Additional Features: Frequency range: 1 kHz-520 MHz Resolution: 1 kHz Amplitude range: 0 to 90% Accuracy of ±5% of reading + 5% at a frequency of 1 kHz FM frequency: internal is ±5%: 400 Hz and 1 kHz External is DC to 25 kHz when frequency vernier is not in CAL position Peak deviation standard ranges: 0 to 10 kHz and 0 to 100 kHz The WaveTek 3001 is a rugged, completely solid-state Signal Generator covering the frequency range of .001 to 520 MHz. The output can be amplitude or frequency modulated, and the level can be set between +13 and -137 dBm.

Suppliers

Company
Product
Description
Supplier Links
RF Generator - 3001 - ValueTronics International, Inc.
Elgin, IL, USA
RF Generator
3001
RF Generator 3001
The 3001 is a 520 MHz RF Generator from WaveTek. An RF generator is a tool engineers use to generate sinusoidal outputs while testing electronic equipment. The output will automatically have its frequency varied or swept between frequencies. A “sweep” is one complete cycle of a frequency variation. Engineers use RF signal generators as test equipment, mostly to measure responses of filters, amplifiers, and electrical components. Additional Features: Frequency range: 1 kHz-520 MHz Resolution: 1 kHz Amplitude range: 0 to 90% Accuracy of ±5% of reading + 5% at a frequency of 1 kHz FM frequency: internal is ±5%: 400 Hz and 1 kHz External is DC to 25 kHz when frequency vernier is not in CAL position Peak deviation standard ranges: 0 to 10 kHz and 0 to 100 kHz The WaveTek 3001 is a rugged, completely solid-state Signal Generator covering the frequency range of .001 to 520 MHz. The output can be amplitude or frequency modulated, and the level can be set between +13 and -137 dBm.

The 3001 is a 520 MHz RF Generator from WaveTek. An RF generator is a tool engineers use to generate sinusoidal outputs while testing electronic equipment. The output will automatically have its frequency varied or swept between frequencies. A “sweep” is one complete cycle of a frequency variation. Engineers use RF signal generators as test equipment, mostly to measure responses of filters, amplifiers, and electrical components.

Additional Features:

  • Frequency range: 1 kHz-520 MHz
  • Resolution: 1 kHz
  • Amplitude range: 0 to 90%
  • Accuracy of ±5% of reading + 5% at a frequency of 1 kHz
  • FM frequency: internal is ±5%: 400 Hz and 1 kHz
  • External is DC to 25 kHz when frequency vernier is not in CAL position
  • Peak deviation standard ranges: 0 to 10 kHz and 0 to 100 kHz

The WaveTek 3001 is a rugged, completely solid-state Signal Generator covering the frequency range of .001 to 520 MHz. The output can be amplitude or frequency modulated, and the level can be set between +13 and -137 dBm.

Supplier's Site

Technical Specifications

  ValueTronics International, Inc.
Product Category Signal Generators
Product Number 3001
Product Name RF Generator
Device Type Generator
Unlock Full Specs
to access all available technical data

Similar Products

40GHz RF Signal Generator - CSG9K40GA - Corech Microwave
Specs
Device Type Generator
Generator Type Pulse; Sweep
Form Factor Portable
View Details
Arbitrary Waveform Generators - 2154958 - RS Components, Ltd.
Specs
Inputs 1
Operating Temperature 32 F (0 C)
Maximum 0.2000 MHz
View Details
Compact Signal Generators - SGX1003 - Maury Microwave
Specs
Device Type Generator
Switching Speed 0.3500 ms
Minimum 10 MHz
View Details