Pomona Electronics Cable Assy; Brass (Body), Beryllium Copper (Spring), Polypropylene (Insulation) 2BA-24

Description
Retractable Sheath Stacking Banana Plug Patch Cord, 18 AWG Wire Size, 65 x 36 Stranding Materials: Plug Bodies: Brass, Nickel Plated Springs: Beryllium Copper, Nickel Plated Ratings Operating Temperature: +55°C Max. Operating Voltage: 2BA — 300 V RMS , 2BB — 1900 V RMS , 2BC — 1400 V RMS Operating temperature +55 °C maximum
Description
Retractable Sheath Stacking Banana Plug Patch Cord, 18 AWG Wire Size, 65 x 36 Stranding Materials: Plug Bodies: Brass, Nickel Plated Springs: Beryllium Copper, Nickel Plated Ratings Operating Temperature: +55°C Max. Operating Voltage: 2BA — 300 V RMS , 2BB — 1900 V RMS , 2BC — 1400 V RMS Operating temperature +55 °C maximum

Suppliers

Company
Product
Description
Supplier Links
Cable Assy; Brass (Body), Beryllium Copper (Spring), Polypropylene (Insulation) - 70198449 - Allied Electronics, Inc.
Fort Worth, TX, USA
Cable Assy; Brass (Body), Beryllium Copper (Spring), Polypropylene (Insulation)
70198449
Cable Assy; Brass (Body), Beryllium Copper (Spring), Polypropylene (Insulation) 70198449
Retractable Sheath Stacking Banana Plug Patch Cord, 18 AWG Wire Size, 65 x 36 Stranding Materials: Plug Bodies: Brass, Nickel Plated Springs: Beryllium Copper, Nickel Plated Ratings Operating Temperature: +55°C Max. Operating Voltage: 2BA — 300 V RMS , 2BB — 1900 V RMS , 2BC — 1400 V RMS Operating temperature +55 °C maximum

Retractable Sheath Stacking Banana Plug Patch Cord, 18 AWG Wire Size, 65 x 36 Stranding
Materials:
Plug Bodies:
Brass, Nickel Plated
Springs: Beryllium Copper, Nickel Plated
Ratings

Operating Temperature: +55°C Max.
Operating Voltage: 2BA — 300 V RMS , 2BB — 1900 V RMS , 2BC — 1400 V RMS
Operating temperature +55 °C maximum

Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Cable Assemblies
Product Number 70198449
Product Name Cable Assy; Brass (Body), Beryllium Copper (Spring), Polypropylene (Insulation)
Application Instrumentation and Control
Unlock Full Specs
to access all available technical data

Similar Products

Rotary System Cable, Type 4, Bare Cable to Stainless Ball - AC-C0H0-4-0750-045 - Southco
Specs
Application Instrumentation and Control
Cable Length 2.46 ft (7.5 dm)
View Details
Pre-wired cable - M8 - 8-pole - A-K8P-M8-S-G-15M-BK-2-X-A-4 (V2) -  - Schmersal Inc.
Specs
Application Instrumentation and Control
Cable Length 49.21 ft (150 dm)
Rated Temperature -30 to 90 C (-22 to 194 F)
View Details
Female BNC Breakout to Standard Alligator Clips - 1009 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 0.3333 ft (1.02 dm)
Connector Type BNC
View Details