Amprobe Test Tools Arbitrary Waveform Generator 295

Description
The 295 is an Arbitrary Waveform Generator from WaveTek. An arbitrary waveform generator (AWG) is a type of electronic test equipment people use to generate repetitive or single-shot electrical waveforms. Single-shot waveforms require a triggering source, either internal or external, while repetitive waveforms do not. Inject the signal the waveform generator creates into a device for analysis during testing, finding problems with the device, or confirming proper operation. Features: Frequency range: sine: 1 mHz to 20 MHz square: 1 mHz to 25 MHz triangle: 1 mHz to 2 MHz negative & positive ramps: 1 mHz to 2 MHz sinx: /x, DC, negative & positive haversine: 1 mHz to 20 MHz Arbitrary Waveform Frequency: 0.1 Hz to 50 MHz Arbitrary Waveform Resolution: 5 digits Arbitrary Waveform Accuracy: 1 ppm Arbitrary Waveform memory size: 32 k points Up to 4 Independent Channels (1 standard) 10 Standard Functions (sine to 20 MHz, Square to 25 MHz) Up to 50 MS/s Sampling with 12-Bit Vertical Resolution Versatile Inter-channel Triggering, Summing and Phase Control Frequency Sweep Amplitude and Suppressed Carrier Modulation Graphical User Interface Front Panel Waveform Creation/Editing Tools Floppy Disk Drive GPIB and RS-232 Interfaces Compatible with Waveform DSP2 SCPI Compatible
Description
The 295 is an Arbitrary Waveform Generator from WaveTek. An arbitrary waveform generator (AWG) is a type of electronic test equipment people use to generate repetitive or single-shot electrical waveforms. Single-shot waveforms require a triggering source, either internal or external, while repetitive waveforms do not. Inject the signal the waveform generator creates into a device for analysis during testing, finding problems with the device, or confirming proper operation. Features: Frequency range: sine: 1 mHz to 20 MHz square: 1 mHz to 25 MHz triangle: 1 mHz to 2 MHz negative & positive ramps: 1 mHz to 2 MHz sinx: /x, DC, negative & positive haversine: 1 mHz to 20 MHz Arbitrary Waveform Frequency: 0.1 Hz to 50 MHz Arbitrary Waveform Resolution: 5 digits Arbitrary Waveform Accuracy: 1 ppm Arbitrary Waveform memory size: 32 k points Up to 4 Independent Channels (1 standard) 10 Standard Functions (sine to 20 MHz, Square to 25 MHz) Up to 50 MS/s Sampling with 12-Bit Vertical Resolution Versatile Inter-channel Triggering, Summing and Phase Control Frequency Sweep Amplitude and Suppressed Carrier Modulation Graphical User Interface Front Panel Waveform Creation/Editing Tools Floppy Disk Drive GPIB and RS-232 Interfaces Compatible with Waveform DSP2 SCPI Compatible

Suppliers

Company
Product
Description
Supplier Links
Arbitrary Waveform Generator - 295 - ValueTronics International, Inc.
Elgin, IL, USA
Arbitrary Waveform Generator
295
Arbitrary Waveform Generator 295
The 295 is an Arbitrary Waveform Generator from WaveTek. An arbitrary waveform generator (AWG) is a type of electronic test equipment people use to generate repetitive or single-shot electrical waveforms. Single-shot waveforms require a triggering source, either internal or external, while repetitive waveforms do not. Inject the signal the waveform generator creates into a device for analysis during testing, finding problems with the device, or confirming proper operation. Features: Frequency range: sine: 1 mHz to 20 MHz square: 1 mHz to 25 MHz triangle: 1 mHz to 2 MHz negative & positive ramps: 1 mHz to 2 MHz sinx: /x, DC, negative & positive haversine: 1 mHz to 20 MHz Arbitrary Waveform Frequency: 0.1 Hz to 50 MHz Arbitrary Waveform Resolution: 5 digits Arbitrary Waveform Accuracy: 1 ppm Arbitrary Waveform memory size: 32 k points Up to 4 Independent Channels (1 standard) 10 Standard Functions (sine to 20 MHz, Square to 25 MHz) Up to 50 MS/s Sampling with 12-Bit Vertical Resolution Versatile Inter-channel Triggering, Summing and Phase Control Frequency Sweep Amplitude and Suppressed Carrier Modulation Graphical User Interface Front Panel Waveform Creation/Editing Tools Floppy Disk Drive GPIB and RS-232 Interfaces Compatible with Waveform DSP2 SCPI Compatible

The 295 is an Arbitrary Waveform Generator from WaveTek. An arbitrary waveform generator (AWG) is a type of electronic test equipment people use to generate repetitive or single-shot electrical waveforms. Single-shot waveforms require a triggering source, either internal or external, while repetitive waveforms do not. Inject the signal the waveform generator creates into a device for analysis during testing, finding problems with the device, or confirming proper operation.

Features:

  • Frequency range:
  • sine: 1 mHz to 20 MHz
  • square: 1 mHz to 25 MHz
  • triangle: 1 mHz to 2 MHz
  • negative & positive ramps: 1 mHz to 2 MHz
  • sinx: /x, DC, negative & positive haversine: 1 mHz to 20 MHz
  • Arbitrary Waveform Frequency: 0.1 Hz to 50 MHz
  • Arbitrary Waveform Resolution: 5 digits
  • Arbitrary Waveform Accuracy: 1 ppm
  • Arbitrary Waveform memory size: 32 k points
  • Up to 4 Independent Channels (1 standard)
  • 10 Standard Functions (sine to 20 MHz, Square to 25 MHz)
  • Up to 50 MS/s Sampling with 12-Bit Vertical Resolution
  • Versatile Inter-channel Triggering, Summing and Phase Control
  • Frequency Sweep
  • Amplitude and Suppressed Carrier Modulation
  • Graphical User Interface
  • Front Panel Waveform Creation/Editing Tools
  • Floppy Disk Drive
  • GPIB and RS-232 Interfaces
  • Compatible with Waveform DSP2
  • SCPI Compatible
Supplier's Site

Technical Specifications

  ValueTronics International, Inc.
Product Category Signal Generators
Product Number 295
Product Name Arbitrary Waveform Generator
Device Type Generator
Unlock Full Specs
to access all available technical data

Similar Products

Waveform Generator - SDG6022X - Siglent Technologies NA, Inc.
Siglent Technologies NA, Inc.
Specs
Device Type Generator
Generator Type Function; Pulse; Sweep
Form Factor Portable
View Details
9kHz to 40GHz Low Phase Noise Signal Generator Module - MSG9K40G - Corech Microwave
Specs
Device Type Generator
Generator Type Pulse
Form Factor Other Form Factor
View Details
Pulse generator - VLG-4-1/8 - Festo Corporation
Specs
Device Type Generator
Generator Type Pulse
View Details