Pomona Electronics Boxes 2906

Description
"Box Metal, Aluminum Unpainted Cover Included 4.250"" L x 2.640"" W (107.95mm x 67.06mm) X 1.710"" (43.43mm)"
Request a Quote Datasheet
Description
"Box Metal, Aluminum Unpainted Cover Included 4.250"" L x 2.640"" W (107.95mm x 67.06mm) X 1.710"" (43.43mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Boxes - 501-1767-ND - DigiKey
Thief River Falls, MN, United States
"Box Metal, Aluminum Unpainted Cover Included 4.250"" L x 2.640"" W (107.95mm x 67.06mm) X 1.710"" (43.43mm)"

"Box Metal, Aluminum Unpainted Cover Included 4.250"" L x 2.640"" W (107.95mm x 67.06mm) X 1.710"" (43.43mm)"

Buy Now Datasheet
Box; Die Cast Aluminum Alloy; CE Certified; 2.64 in.; 5.25 in.; 1.50 in. - 70197973 - Allied Electronics, Inc.
Fort Worth, TX, USA
Box; Die Cast Aluminum Alloy; CE Certified; 2.64 in.; 5.25 in.; 1.50 in.
70197973
Box; Die Cast Aluminum Alloy; CE Certified; 2.64 in.; 5.25 in.; 1.50 in. 70197973
Size C Aluminum Box With Cover, 2.64 in. Height, 5.25 in. Width Provide excellent RFI/EMI protection when used with the included cover and cover screws. Available with no finish or blue baked enamel per Federal Standard 595 #295109 over primer wash per DOD-P-15328. Covers are aluminum 1100-H14 with clear anodize finish per MIL-A-8625. Materials: Miniature, Size A, B, C, D, E, J and L — Die cast alloy A380 or A384; Size F, G, H and I — Extruded aluminum, alloy 6063-T5 or equivalent. Die cast aluminum alloy body material.

Size C Aluminum Box With Cover, 2.64 in. Height, 5.25 in. Width
Provide excellent RFI/EMI protection when used with the included cover and cover screws. Available with no finish or blue baked enamel per Federal Standard 595 #295109 over primer wash per DOD-P-15328. Covers are aluminum 1100-H14 with clear anodize finish per MIL-A-8625.

Materials:
Miniature, Size A, B, C, D, E, J and L — Die cast alloy A380 or A384; Size F, G, H and I — Extruded aluminum, alloy 6063-T5 or equivalent.
Die cast aluminum alloy body material.

Supplier's Site
Box, Shielded, Aluminium; Enclosure Type Pomona - 35F3510 - Newark, An Avnet Company
Chicago, IL, United States
Box, Shielded, Aluminium; Enclosure Type Pomona
35F3510
Box, Shielded, Aluminium; Enclosure Type Pomona 35F3510
BOX, SHIELDED, ALUMINIUM; Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:67.1mm; External Width - Metric:108mm; External Depth - Metric:43mm; IP Rating:-; Body Color:Unfinished; NEMA Rating:- RoHS Compliant: Yes

BOX, SHIELDED, ALUMINIUM; Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:67.1mm; External Width - Metric:108mm; External Depth - Metric:43mm; IP Rating:-; Body Color:Unfinished; NEMA Rating:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Allied Electronics, Inc. Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures Industrial Enclosures
Product Number 501-1767-ND 70197973 35F3510
Product Name Boxes Box; Die Cast Aluminum Alloy; CE Certified; 2.64 in.; 5.25 in.; 1.50 in. Box, Shielded, Aluminium; Enclosure Type Pomona
Type Junction Box Electronic and Instrument Enclosures
Material Aluminum Aluminum Aluminum; Diecast Aluminium
Features EMI/RFI
Unlock Full Specs
to access all available technical data

Similar Products

‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details
EXguard® - exguardr-mobile-gas-detection - BARTEC
Specs
Material Steel - Stainless
View Details
Type C Ductless Balance Enclosure - PowderSafe™ AC770C - AirClean Systems
Specs
Shape Rectangular
Length 44 inch (1118 mm)
Width 48 inch (1219 mm)
View Details
SKD house connection box 160A, DIN 00 (gG) - SKD 160A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details