Pomona Electronics Boxes 2901

Description
"Box Metal, Aluminum Blue Cover Included 4.250"" L x 2.640"" W (107.95mm x 67.06mm) X 1.710"" (43.43mm)"
Request a Quote
Description
"Box Metal, Aluminum Blue Cover Included 4.250"" L x 2.640"" W (107.95mm x 67.06mm) X 1.710"" (43.43mm)"
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Pomona Model 2901 is a shielded aluminum enclosure designed for various electronic applications. It features a die-cast aluminum housing made from Alloy A380 or A384, providing durability and protection for internal components. The enclosure is finished in blue paint according to Federal Standard 595, Color No. 25109, and the cover is made from 2.03 mm thick aluminum, Alloy 1100-H14, with a clear anodized finish per MIL-A-8625. The product includes eight 4-40 x 6.35 mm Phillips pan head screws made of zinc-plated steel for secure assembly. The dimensions of the enclosure are suitable for compact applications, with external measurements of 67.1 mm in height, 121 mm in width, and 43 mm in depth. The enclosure is RoHS compliant, making it suitable for environmentally conscious projects.

Datasheet Summary
Powered by GS/AI

The Pomona Model 2901 is a shielded aluminum enclosure designed for various electronic applications. It features a die-cast aluminum housing made from Alloy A380 or A384, providing durability and protection for internal components. The enclosure is finished in blue paint according to Federal Standard 595, Color No. 25109, and the cover is made from 2.03 mm thick aluminum, Alloy 1100-H14, with a clear anodized finish per MIL-A-8625. The product includes eight 4-40 x 6.35 mm Phillips pan head screws made of zinc-plated steel for secure assembly. The dimensions of the enclosure are suitable for compact applications, with external measurements of 67.1 mm in height, 121 mm in width, and 43 mm in depth. The enclosure is RoHS compliant, making it suitable for environmentally conscious projects.

Suppliers

Company
Product
Description
Supplier Links
Boxes - 501-1108-ND - DigiKey
Thief River Falls, MN, United States
"Box Metal, Aluminum Blue Cover Included 4.250"" L x 2.640"" W (107.95mm x 67.06mm) X 1.710"" (43.43mm)"

"Box Metal, Aluminum Blue Cover Included 4.250"" L x 2.640"" W (107.95mm x 67.06mm) X 1.710"" (43.43mm)"

Buy Now Datasheet
Box; Die Cast Aluminum Alloy; CE Certified;4.25in x 2.64in x 1.71in. - 70197520 - Allied Electronics, Inc.
Fort Worth, TX, USA
Box; Die Cast Aluminum Alloy; CE Certified;4.25in x 2.64in x 1.71in.
70197520
Box; Die Cast Aluminum Alloy; CE Certified;4.25in x 2.64in x 1.71in. 70197520
Size C Aluminum Box With Cover, 2.64 in. Height, 5.25 in. Width Provide excellent RFI/EMI protection when used with the included cover and cover screws. Available with no finish or blue baked enamel per Federal Standard 595 #295109 over primer wash per DOD-P-15328. Covers are aluminum 1100-H14 with clear anodize finish per MIL-A-8625. Materials: Miniature, Size A, B, C, D, E, J and L — Die cast alloy A380 or A384; Size F, G, H and I — Extruded aluminum, alloy 6063-T5 or equivalent. Die cast aluminum alloy body material.

Size C Aluminum Box With Cover, 2.64 in. Height, 5.25 in. Width
Provide excellent RFI/EMI protection when used with the included cover and cover screws. Available with no finish or blue baked enamel per Federal Standard 595 #295109 over primer wash per DOD-P-15328. Covers are aluminum 1100-H14 with clear anodize finish per MIL-A-8625.

Materials:
Miniature, Size A, B, C, D, E, J and L — Die cast alloy A380 or A384; Size F, G, H and I — Extruded aluminum, alloy 6063-T5 or equivalent.
Die cast aluminum alloy body material.

Supplier's Site
Box, Shielded, Aluminium, Blue; Enclosure Type Pomona - 35F3508 - Newark, An Avnet Company
Chicago, IL, United States
Box, Shielded, Aluminium, Blue; Enclosure Type Pomona
35F3508
Box, Shielded, Aluminium, Blue; Enclosure Type Pomona 35F3508
BOX, SHIELDED, ALUMINIUM, BLUE; Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:67.1mm; External Width - Metric:121mm; External Depth - Metric:43mm; IP Rating:-; Body Color:Blue; NEMA Rating:- RoHS Compliant: Yes

BOX, SHIELDED, ALUMINIUM, BLUE; Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:67.1mm; External Width - Metric:121mm; External Depth - Metric:43mm; IP Rating:-; Body Color:Blue; NEMA Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Allied Electronics, Inc. Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures Industrial Enclosures
Product Number 501-1108-ND 70197520 35F3508
Product Name Boxes Box; Die Cast Aluminum Alloy; CE Certified;4.25in x 2.64in x 1.71in. Box, Shielded, Aluminium, Blue; Enclosure Type Pomona
Type Junction Box Electronic and Instrument Enclosures
Material Aluminum Aluminum Aluminum; Diecast Aluminium
Features EMI/RFI
Unlock Full Specs
to access all available technical data

Similar Products

ENCLOSURE, TYPE 80, 6.299 X 3.15 X 2.362 INCHES - 70016697 - Allied Electronics, Inc.
Specs
Type Electronic and Instrument Enclosures
Material ABS
View Details
SKD house connection box 400A, DIN2 - SKD 400A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
TK Series Enclosures - 121-411 - Altech Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 10 inch (254 mm)
View Details
2 suppliers