Pomona Electronics Test Clip; BNC; 0.187 in.; degC (Max.);45 V (rms) (Max.); 20 AWG; Brass 2886

Description
Mini-Clipper Test Clip, Silver Plated Body, Gold Plated Contact Ratings Operating Voltage : Hands free testing in controlled voltage environments: 45 V RMS Max. Operating Temperature : +122°F (+50°C) Max. Features Converts BNC (Male/Female) Cables/Connectors to Minigator Test Clips for Test Versatility BNC Connector is Molded Directly to the Wire for Pull Strength Durability and Dust and Moisture Resistance BNC Center Contact is Gold Plated Brass for Corrosion Resistance, Low Contact Resistance and Long Insertion Life Minigator Clips Attach to Terminals Up to 0.187" (4.75 mm) Diameter Black Wire is Connected to BNC Shell, Red Wire to BNC Center Contact
Description
Mini-Clipper Test Clip, Silver Plated Body, Gold Plated Contact Ratings Operating Voltage : Hands free testing in controlled voltage environments: 45 V RMS Max. Operating Temperature : +122°F (+50°C) Max. Features Converts BNC (Male/Female) Cables/Connectors to Minigator Test Clips for Test Versatility BNC Connector is Molded Directly to the Wire for Pull Strength Durability and Dust and Moisture Resistance BNC Center Contact is Gold Plated Brass for Corrosion Resistance, Low Contact Resistance and Long Insertion Life Minigator Clips Attach to Terminals Up to 0.187" (4.75 mm) Diameter Black Wire is Connected to BNC Shell, Red Wire to BNC Center Contact

Suppliers

Company
Product
Description
Supplier Links
Test Clip; BNC; 0.187 in.; degC (Max.);45 V (rms) (Max.); 20 AWG; Brass - 70197510 - Allied Electronics, Inc.
Fort Worth, TX, USA
Test Clip; BNC; 0.187 in.; degC (Max.);45 V (rms) (Max.); 20 AWG; Brass
70197510
Test Clip; BNC; 0.187 in.; degC (Max.);45 V (rms) (Max.); 20 AWG; Brass 70197510
Mini-Clipper Test Clip, Silver Plated Body, Gold Plated Contact Ratings Operating Voltage : Hands free testing in controlled voltage environments: 45 V RMS Max. Operating Temperature : +122°F (+50°C) Max. Features Converts BNC (Male/Female) Cables/Connectors to Minigator Test Clips for Test Versatility BNC Connector is Molded Directly to the Wire for Pull Strength Durability and Dust and Moisture Resistance BNC Center Contact is Gold Plated Brass for Corrosion Resistance, Low Contact Resistance and Long Insertion Life Minigator Clips Attach to Terminals Up to 0.187" (4.75 mm) Diameter Black Wire is Connected to BNC Shell, Red Wire to BNC Center Contact

Mini-Clipper Test Clip, Silver Plated Body, Gold Plated Contact
Ratings
Operating Voltage : Hands free testing in controlled voltage environments: 45 V RMS Max.
Operating Temperature : +122°F (+50°C) Max.
Features

  • Converts BNC (Male/Female) Cables/Connectors to Minigator Test Clips for Test Versatility
  • BNC Connector is Molded Directly to the Wire for Pull Strength Durability and Dust and Moisture Resistance
  • BNC Center Contact is Gold Plated Brass for Corrosion Resistance, Low Contact Resistance and Long Insertion Life
  • Minigator Clips Attach to Terminals Up to 0.187" (4.75 mm) Diameter
  • Black Wire is Connected to BNC Shell, Red Wire to BNC Center Contact
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Cable Assemblies
Product Number 70197510
Product Name Test Clip; BNC; 0.187 in.; degC (Max.);45 V (rms) (Max.); 20 AWG; Brass
Application Instrumentation and Control
Unlock Full Specs
to access all available technical data

Similar Products

QSFP+ - 10114734-3050HFLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 16.4 ft (50 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
Sensor Cord, 12P M23 Rcpt-Free End, 5M Rohs Compliant Sensata/bei Sensors - 75AJ3330 - Newark, An Avnet Company
Specs
Product Type ATA / SATA
Standards / Certifications RoHS
View Details
System cable - 706-3057/600-100 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 3.28 ft (10 dm)
View Details
Accessories, Gate leads - GATELEAD HIGH POWER - Infineon Technologies AG
Specs
Standards / Certifications RoHS
View Details