Amprobe Test Tools Function Generator 288

Description
The 288 is a Function Generator from WaveTek. A function generator is a type of signal generator people use to generate many kinds of electrical waveforms over a range of frequencies. A function generator is a type of electronic test equipment that produces sine, triangular, square, and sawtooth shape waveforms. The user can make these waveforms single-shot, using a trigger source, or repetitive, based on use. This kind of signal generator uses integrated circuits to create waveforms. Function generators cover both RF and Microwave frequencies. Additional Features: Frequency Range: 20 Hz to 20 MHz Amplitude Range: 2 mV p-p to 30 V p-p Operational Modes: CW, AM, FM & VCF, Sweep, Phase Lock Excellent Stability Low Distortion Outputs Variable Offset provided The WaveTek 288 Synthesized Function Generator generates sine, triangle, and variable symmetry (ramp & pulse) waveforms. It is useful for the installation and maintenance of a wide variety of electronic equipment. The unit has push button controls for easy operation. Large, 16 character display for all parameters plus indicator lights for equipment status. A programmed interface is provided for remote operation. The 288 has programmable sine, triangle, square, and DC outputs. Balanced and unbalanced outputs are also provided.
Description
The 288 is a Function Generator from WaveTek. A function generator is a type of signal generator people use to generate many kinds of electrical waveforms over a range of frequencies. A function generator is a type of electronic test equipment that produces sine, triangular, square, and sawtooth shape waveforms. The user can make these waveforms single-shot, using a trigger source, or repetitive, based on use. This kind of signal generator uses integrated circuits to create waveforms. Function generators cover both RF and Microwave frequencies. Additional Features: Frequency Range: 20 Hz to 20 MHz Amplitude Range: 2 mV p-p to 30 V p-p Operational Modes: CW, AM, FM & VCF, Sweep, Phase Lock Excellent Stability Low Distortion Outputs Variable Offset provided The WaveTek 288 Synthesized Function Generator generates sine, triangle, and variable symmetry (ramp & pulse) waveforms. It is useful for the installation and maintenance of a wide variety of electronic equipment. The unit has push button controls for easy operation. Large, 16 character display for all parameters plus indicator lights for equipment status. A programmed interface is provided for remote operation. The 288 has programmable sine, triangle, square, and DC outputs. Balanced and unbalanced outputs are also provided.

Suppliers

Company
Product
Description
Supplier Links
Function Generator - 288 - ValueTronics International, Inc.
Elgin, IL, USA
Function Generator
288
Function Generator 288
The 288 is a Function Generator from WaveTek. A function generator is a type of signal generator people use to generate many kinds of electrical waveforms over a range of frequencies. A function generator is a type of electronic test equipment that produces sine, triangular, square, and sawtooth shape waveforms. The user can make these waveforms single-shot, using a trigger source, or repetitive, based on use. This kind of signal generator uses integrated circuits to create waveforms. Function generators cover both RF and Microwave frequencies. Additional Features: Frequency Range: 20 Hz to 20 MHz Amplitude Range: 2 mV p-p to 30 V p-p Operational Modes: CW, AM, FM & VCF, Sweep, Phase Lock Excellent Stability Low Distortion Outputs Variable Offset provided The WaveTek 288 Synthesized Function Generator generates sine, triangle, and variable symmetry (ramp & pulse) waveforms. It is useful for the installation and maintenance of a wide variety of electronic equipment. The unit has push button controls for easy operation. Large, 16 character display for all parameters plus indicator lights for equipment status. A programmed interface is provided for remote operation. The 288 has programmable sine, triangle, square, and DC outputs. Balanced and unbalanced outputs are also provided.

The 288 is a Function Generator from WaveTek. A function generator is a type of signal generator people use to generate many kinds of electrical waveforms over a range of frequencies. A function generator is a type of electronic test equipment that produces sine, triangular, square, and sawtooth shape waveforms. The user can make these waveforms single-shot, using a trigger source, or repetitive, based on use. This kind of signal generator uses integrated circuits to create waveforms. Function generators cover both RF and Microwave frequencies.

Additional Features:

  • Frequency Range: 20 Hz to 20 MHz
  • Amplitude Range: 2 mV p-p to 30 V p-p
  • Operational Modes: CW, AM, FM & VCF, Sweep, Phase Lock
  • Excellent Stability
  • Low Distortion Outputs
  • Variable Offset provided

The WaveTek 288 Synthesized Function Generator generates sine, triangle, and variable symmetry (ramp & pulse) waveforms. It is useful for the installation and maintenance of a wide variety of electronic equipment. The unit has push button controls for easy operation. Large, 16 character display for all parameters plus indicator lights for equipment status. A programmed interface is provided for remote operation. The 288 has programmable sine, triangle, square, and DC outputs. Balanced and unbalanced outputs are also provided.

Supplier's Site

Technical Specifications

  ValueTronics International, Inc.
Product Category Signal Generators
Product Number 288
Product Name Function Generator
Device Type Generator
Unlock Full Specs
to access all available technical data

Similar Products

9kHz to 40GHz Low Phase Noise Signal Generator Module - MSG9K40G - Corech Microwave
Specs
Device Type Generator
Generator Type Pulse
Form Factor Other Form Factor
View Details
JSG5000M Series RF Analog Signal Generator -  - kTB Solutions
Specs
Generator Type Signal
View Details
Pulse Generators - 2166366 - RS Components, Ltd.
RS Components, Ltd.
Specs
Generator Type Pulse
View Details
Compact Signal Generators - SGX1006 - Maury Microwave
Specs
Device Type Generator
Switching Speed 0.3500 ms
Minimum 10 MHz
View Details