Fluke Arbitrary Waveform Generator 284-U 115V

Description
The 284-U 115V is a 16 MHz, 4CH, Arbitrary Waveform from Fluke. An arbitrary waveform generator (AWG) is a type of electronic test equipment people use to generate repetitive or single-shot electrical waveforms. Single-shot waveforms require a triggering source, either internal or external, while repetitive waveforms do not. Inject the signal the waveform generator creates into a device for analysis during testing, finding problems with the device, or confirming proper operation. Features: 4 independent or linked channels 40 MS/s max. sampling speed 16 MHz function generator 10 MHz pulse generator Pulse train pattern generator Arbitrary waveforms of up to 65 k points Powerful modulation capabilities Built-in trigger generators Waveform Manager Plus for Windows® software Multiple standard waveforms recalled from internal memory RS-232 and GPIB interfaces These universal waveform generators combine many generators in one instrument. Their extensive signal simulation capabilities include arbitrary waveforms, function generator, pulse/pulse train generator, sweep generator, trigger generator, tone generator, and amplitude modulation source.
Datasheet
Description
The 284-U 115V is a 16 MHz, 4CH, Arbitrary Waveform from Fluke. An arbitrary waveform generator (AWG) is a type of electronic test equipment people use to generate repetitive or single-shot electrical waveforms. Single-shot waveforms require a triggering source, either internal or external, while repetitive waveforms do not. Inject the signal the waveform generator creates into a device for analysis during testing, finding problems with the device, or confirming proper operation. Features: 4 independent or linked channels 40 MS/s max. sampling speed 16 MHz function generator 10 MHz pulse generator Pulse train pattern generator Arbitrary waveforms of up to 65 k points Powerful modulation capabilities Built-in trigger generators Waveform Manager Plus for Windows® software Multiple standard waveforms recalled from internal memory RS-232 and GPIB interfaces These universal waveform generators combine many generators in one instrument. Their extensive signal simulation capabilities include arbitrary waveforms, function generator, pulse/pulse train generator, sweep generator, trigger generator, tone generator, and amplitude modulation source.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Arbitrary Waveform Generator - 284-U 115V - ValueTronics International, Inc.
Elgin, IL, USA
Arbitrary Waveform Generator
284-U 115V
Arbitrary Waveform Generator 284-U 115V
The 284-U 115V is a 16 MHz, 4CH, Arbitrary Waveform from Fluke. An arbitrary waveform generator (AWG) is a type of electronic test equipment people use to generate repetitive or single-shot electrical waveforms. Single-shot waveforms require a triggering source, either internal or external, while repetitive waveforms do not. Inject the signal the waveform generator creates into a device for analysis during testing, finding problems with the device, or confirming proper operation. Features: 4 independent or linked channels 40 MS/s max. sampling speed 16 MHz function generator 10 MHz pulse generator Pulse train pattern generator Arbitrary waveforms of up to 65 k points Powerful modulation capabilities Built-in trigger generators Waveform Manager Plus for Windows® software Multiple standard waveforms recalled from internal memory RS-232 and GPIB interfaces These universal waveform generators combine many generators in one instrument. Their extensive signal simulation capabilities include arbitrary waveforms, function generator, pulse/pulse train generator, sweep generator, trigger generator, tone generator, and amplitude modulation source.

The 284-U 115V is a 16 MHz, 4CH, Arbitrary Waveform from Fluke. An arbitrary waveform generator (AWG) is a type of electronic test equipment people use to generate repetitive or single-shot electrical waveforms. Single-shot waveforms require a triggering source, either internal or external, while repetitive waveforms do not. Inject the signal the waveform generator creates into a device for analysis during testing, finding problems with the device, or confirming proper operation.

Features:

  • 4 independent or linked channels
  • 40 MS/s max. sampling speed
  • 16 MHz function generator
  • 10 MHz pulse generator
  • Pulse train pattern generator
  • Arbitrary waveforms of up to 65 k points
  • Powerful modulation capabilities
  • Built-in trigger generators
  • Waveform Manager Plus for Windows® software
  • Multiple standard waveforms recalled from internal memory
  • RS-232 and GPIB interfaces

These universal waveform generators combine many generators in one instrument. Their extensive signal simulation capabilities include arbitrary waveforms, function generator, pulse/pulse train generator, sweep generator, trigger generator, tone generator, and amplitude modulation source.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Signal Generators
Product Number 284-U 115V
Product Name Arbitrary Waveform Generator
Device Type Generator
Unlock Full Specs
to access all available technical data

Similar Products

Compact Signal Generators - SGX1003 - Maury Microwave
Specs
Device Type Generator
Switching Speed 0.3500 ms
Minimum 10 MHz
View Details
UTG4082A 80MHz 2Ch Performance-Series Arbitrary Waveform Generator - UTG4082A - Uni-Trend US
Specs
Interface Universal Serial Bus; USB, LAN, 10MHz In/Out, Trigger, Mod In, Cnt
Inputs 2
Minimum 80 MHz
View Details
Arbitrary Waveform Generators - 1236460 - RS Components, Ltd.
Specs
User Interface Lan, usb device, usb host
Display Video
Inputs 2
View Details
Pulse generator - VLG-4-1/8 - Festo Corporation
Specs
Device Type Generator
Generator Type Pulse
View Details