Fluke Arbitrary Waveform Generator 281-U 115V

Description
The 281-U 115V is a 16 MHz, 1CH, Arbitrary Waveform from Fluke. An arbitrary waveform generator (AWG) is a type of electronic test equipment people use to generate repetitive or single-shot electrical waveforms. Single-shot waveforms require a triggering source, either internal or external, while repetitive waveforms do not. Inject the signal the waveform generator creates into a device for analysis during testing, finding problems with the device, or confirming proper operation. Features: 40 MS/s max. sampling speed 16 MHz function generator 10 MHz pulse generator Pulse train pattern generator Arbitrary waveforms of up to 65 k points Powerful modulation capabilities Built-in trigger generators Waveform Manager Plus for Windows® software Multiple standard waveforms recalled from internal memory RS-232 and GPIB interfaces These universal waveform generators combine many generators in one instrument. Their extensive signal simulation capabilities include arbitrary waveforms, function generator, pulse/pulse train generator, sweep generator, trigger generator, tone generator, and amplitude modulation source.1 independent or linked channels
Datasheet
Description
The 281-U 115V is a 16 MHz, 1CH, Arbitrary Waveform from Fluke. An arbitrary waveform generator (AWG) is a type of electronic test equipment people use to generate repetitive or single-shot electrical waveforms. Single-shot waveforms require a triggering source, either internal or external, while repetitive waveforms do not. Inject the signal the waveform generator creates into a device for analysis during testing, finding problems with the device, or confirming proper operation. Features: 40 MS/s max. sampling speed 16 MHz function generator 10 MHz pulse generator Pulse train pattern generator Arbitrary waveforms of up to 65 k points Powerful modulation capabilities Built-in trigger generators Waveform Manager Plus for Windows® software Multiple standard waveforms recalled from internal memory RS-232 and GPIB interfaces These universal waveform generators combine many generators in one instrument. Their extensive signal simulation capabilities include arbitrary waveforms, function generator, pulse/pulse train generator, sweep generator, trigger generator, tone generator, and amplitude modulation source.1 independent or linked channels
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Arbitrary Waveform Generator - 281-U 115V - ValueTronics International, Inc.
Elgin, IL, USA
Arbitrary Waveform Generator
281-U 115V
Arbitrary Waveform Generator 281-U 115V
The 281-U 115V is a 16 MHz, 1CH, Arbitrary Waveform from Fluke. An arbitrary waveform generator (AWG) is a type of electronic test equipment people use to generate repetitive or single-shot electrical waveforms. Single-shot waveforms require a triggering source, either internal or external, while repetitive waveforms do not. Inject the signal the waveform generator creates into a device for analysis during testing, finding problems with the device, or confirming proper operation. Features: 40 MS/s max. sampling speed 16 MHz function generator 10 MHz pulse generator Pulse train pattern generator Arbitrary waveforms of up to 65 k points Powerful modulation capabilities Built-in trigger generators Waveform Manager Plus for Windows® software Multiple standard waveforms recalled from internal memory RS-232 and GPIB interfaces These universal waveform generators combine many generators in one instrument. Their extensive signal simulation capabilities include arbitrary waveforms, function generator, pulse/pulse train generator, sweep generator, trigger generator, tone generator, and amplitude modulation source.1 independent or linked channels

The 281-U 115V is a 16 MHz, 1CH, Arbitrary Waveform from Fluke. An arbitrary waveform generator (AWG) is a type of electronic test equipment people use to generate repetitive or single-shot electrical waveforms. Single-shot waveforms require a triggering source, either internal or external, while repetitive waveforms do not. Inject the signal the waveform generator creates into a device for analysis during testing, finding problems with the device, or confirming proper operation.

Features:

  • 40 MS/s max. sampling speed
  • 16 MHz function generator
  • 10 MHz pulse generator
  • Pulse train pattern generator
  • Arbitrary waveforms of up to 65 k points
  • Powerful modulation capabilities
  • Built-in trigger generators
  • Waveform Manager Plus for Windows® software
  • Multiple standard waveforms recalled from internal memory
  • RS-232 and GPIB interfaces

These universal waveform generators combine many generators in one instrument. Their extensive signal simulation capabilities include arbitrary waveforms, function generator, pulse/pulse train generator, sweep generator, trigger generator, tone generator, and amplitude modulation source.1 independent or linked channels

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Signal Generators
Product Number 281-U 115V
Product Name Arbitrary Waveform Generator
Device Type Generator
Unlock Full Specs
to access all available technical data

Similar Products

UTG2082B 80MHz 2Ch Advanced-Series Arbitrary Waveform Generator - UTG2082B - Uni-Trend US
Specs
Interface Universal Serial Bus; USB, LAN, 10MHz In/Out, Trigger, Mod In
Inputs 2
Minimum 80 MHz
View Details
Pulse generator - VLG-4-1/4 - Festo Corporation
Specs
Device Type Generator
Generator Type Pulse
View Details
10MHz to 9 GHz Signal Generator (-55 dBm to +21 dBm) - SSG-9G-RC - Mini-Circuits
Specs
Device Type Generator
Generator Type Pulse; Sweep
Operating Temperature 32 to 122 F (0 to 50 C)
View Details
9kHz to 20GHz Low Phase Noise Signal Generator Module - MSG9K20G - Corech Microwave
Specs
Device Type Generator
Generator Type Pulse
Form Factor Other Form Factor
View Details