Gems Sensors & Controls Liquid Level Sensor; Operating Pressure Max Gems Sensors 26717

Description
LIQUID LEVEL SENSOR; Operating Pressure Max:750psi; Sensor Body Material:Stainless Steel; Output Current:-; Product Range:LS-1950 Series; Body Material:Stainless Steel; Connection Size:1/4"; Float Material:316 Stainless Steel RoHS Compliant: Yes
Datasheet
Description
LIQUID LEVEL SENSOR; Operating Pressure Max:750psi; Sensor Body Material:Stainless Steel; Output Current:-; Product Range:LS-1950 Series; Body Material:Stainless Steel; Connection Size:1/4"; Float Material:316 Stainless Steel RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Liquid Level Sensor; Operating Pressure Max Gems Sensors - 92C8756 - Newark, An Avnet Company
Chicago, IL, United States
Liquid Level Sensor; Operating Pressure Max Gems Sensors
92C8756
Liquid Level Sensor; Operating Pressure Max Gems Sensors 92C8756
LIQUID LEVEL SENSOR; Operating Pressure Max:750psi; Sensor Body Material:Stainless Steel; Output Current:-; Product Range:LS-1950 Series; Body Material:Stainless Steel; Connection Size:1/4"; Float Material:316 Stainless Steel RoHS Compliant: Yes

LIQUID LEVEL SENSOR; Operating Pressure Max:750psi; Sensor Body Material:Stainless Steel; Output Current:-; Product Range:LS-1950 Series; Body Material:Stainless Steel; Connection Size:1/4"; Float Material:316 Stainless Steel RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Level Sensors
Product Number 92C8756
Product Name Liquid Level Sensor; Operating Pressure Max Gems Sensors
Media Type Liquid
Unlock Full Specs
to access all available technical data

Similar Products

Level Indicator - LV Series - jbj Techniques Limited
jbj Techniques Limited
Specs
Device Classification Sensor Only (optional feature); Gauge (optional feature)
Media Type Liquid
Level Measurement Type Continuous Level
View Details
Vertical Float Valve – Top Mounting - OKC-1570-2 - O'Keefe Controls Co.
Specs
Device Classification Gauge
Media Type Liquid
Level Measurement Type Continuous Level
View Details
InnovaSwitch™ Level Switch -  - Sierra Instruments, Inc.
Sierra Instruments, Inc.
Specs
Device Classification Transmitter
Measuring Range 0.5000 to 120 inch (12.7 to 3048 mm)
Repeatability (Point Level) 0.0312 +/-inch (0.7937 +/-mm)
View Details
80 GHZ COMPACT NON-CONTACT RADAR 98’ CABLED - CNCR 190 - BinMaster, Inc.
Specs
Device Classification Sensor Only
Measuring Range 1176 inch (29870 mm)
Accuracy (Continuous Level) 0.0800 +/-inch (2.03 +/-mm)
View Details