Manufacturer: Pomona Electronics
Win Source Part Number: 854840-2631
Series: 2631
Features: To Test Lead
Package: Bulk
Categories: Test and Measurement
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Limited
Quantity per package: 5
MSL Level: Not Applicable
Estimated Pruduction Lead Time: 1 Weeks
REACH Status: REACH Unaffected
HTSUS: 8544.42.9090
Other Part Number: 6625001943073, 1632141, 501-1131, 501-1131-NDR
| Win Source Electronics | |
|---|---|
| Product Category | IC Interfaces |
| Product Number | 854840-2631 |
| Product Name | Test Leads - BNC Interface - 2631 |