Pomona Electronics Test Clip; BNC; 0.300 in.; degC (Max.);150 V (rms) (Max.); 18 AWG; Brass 2630

Description
Mini-Plunger to BNC Male, 50 Ohms Impedance Ratings Operating Voltage : Hands free testing in controlled voltage environments: 150 V RMS Max. Operating Temperature : +122°F (+50°C) Max. Features Converts BNC (Male/Female) Cables Connectors to Alligators for Test Versatility BNC Connector Is Molded Directly the Wire for Pull Strength Durability and Dust and Moisture Resistance BNC Center Contact is Gold Plated Brass for Corrosion Resistance, Low Contact Resistance and Long Insertion Life Alligator Clips Attach to Terminals to 0.300" (7.6 mm) Diameter Black Wire Is Connected to BNC Shell, Red Wire to BNC Center Contact
Description
Mini-Plunger to BNC Male, 50 Ohms Impedance Ratings Operating Voltage : Hands free testing in controlled voltage environments: 150 V RMS Max. Operating Temperature : +122°F (+50°C) Max. Features Converts BNC (Male/Female) Cables Connectors to Alligators for Test Versatility BNC Connector Is Molded Directly the Wire for Pull Strength Durability and Dust and Moisture Resistance BNC Center Contact is Gold Plated Brass for Corrosion Resistance, Low Contact Resistance and Long Insertion Life Alligator Clips Attach to Terminals to 0.300" (7.6 mm) Diameter Black Wire Is Connected to BNC Shell, Red Wire to BNC Center Contact

Suppliers

Company
Product
Description
Supplier Links
Test Clip; BNC; 0.300 in.; degC (Max.);150 V (rms) (Max.); 18 AWG; Brass - 70197965 - Allied Electronics, Inc.
Fort Worth, TX, USA
Test Clip; BNC; 0.300 in.; degC (Max.);150 V (rms) (Max.); 18 AWG; Brass
70197965
Test Clip; BNC; 0.300 in.; degC (Max.);150 V (rms) (Max.); 18 AWG; Brass 70197965
Mini-Plunger to BNC Male, 50 Ohms Impedance Ratings Operating Voltage : Hands free testing in controlled voltage environments: 150 V RMS Max. Operating Temperature : +122°F (+50°C) Max. Features Converts BNC (Male/Female) Cables Connectors to Alligators for Test Versatility BNC Connector Is Molded Directly the Wire for Pull Strength Durability and Dust and Moisture Resistance BNC Center Contact is Gold Plated Brass for Corrosion Resistance, Low Contact Resistance and Long Insertion Life Alligator Clips Attach to Terminals to 0.300" (7.6 mm) Diameter Black Wire Is Connected to BNC Shell, Red Wire to BNC Center Contact

Mini-Plunger to BNC Male, 50 Ohms Impedance
Ratings
Operating Voltage : Hands free testing in controlled voltage environments: 150 V RMS Max.
Operating Temperature : +122°F (+50°C) Max.
Features

  • Converts BNC (Male/Female) Cables Connectors to Alligators for Test Versatility
  • BNC Connector Is Molded Directly the Wire for Pull Strength Durability and Dust and Moisture Resistance
  • BNC Center Contact is Gold Plated Brass for Corrosion Resistance, Low Contact Resistance and Long Insertion Life
  • Alligator Clips Attach to Terminals to 0.300" (7.6 mm) Diameter Black Wire Is Connected to BNC Shell, Red Wire to BNC Center Contact
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Cable Assemblies
Product Number 70197965
Product Name Test Clip; BNC; 0.300 in.; degC (Max.);150 V (rms) (Max.); 18 AWG; Brass
Application Instrumentation and Control
Unlock Full Specs
to access all available technical data

Similar Products

Connection cable - EVC018 - ifm efector inc.
Specs
Application Instrumentation and Control
Product Type Patch
Cable Length 6.56 ft (20 dm)
View Details
4 suppliers
50 Ohm N-Male to N-Male Test Cable - C50NMNM - Copper Mountain Technologies
Specs
Application Instrumentation and Control
Cable Length 2 to 5 ft (6.1 to 15.24 dm)
Connector Type N-Male
View Details
Connecting cable - NEBB-M12G5-P-5-LE5 - Festo Corporation
Specs
Cable Length 16.4 ft (50 dm)
Connector Type M12x1 A-coded as per EN 61076-2-101
Standards / Certifications EN 61076-2-101 Wire colors and connection numbers as per EN 60947-5-2
View Details