Specialty Product Technologies Thermal Overload/Heater 2538

Description
THERMAL OVERLOAD RELAY HEATER, TYPE TM, NEMA CONTROL, FREE STANDING PANEL MOUNTED,BIMETALLIC STANDARD AND AMBIENT COMPENSATED. FREE 2 YEAR RADWELL WARRANTY
Description
THERMAL OVERLOAD RELAY HEATER, TYPE TM, NEMA CONTROL, FREE STANDING PANEL MOUNTED,BIMETALLIC STANDARD AND AMBIENT COMPENSATED. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Thermal Overload/Heater - 9024542 - Radwell International
Willingboro, NJ, United States
Thermal Overload/Heater
9024542
Thermal Overload/Heater 9024542
THERMAL OVERLOAD RELAY HEATER, TYPE TM, NEMA CONTROL, FREE STANDING PANEL MOUNTED,BIMETALLIC STANDARD AND AMBIENT COMPENSATED. FREE 2 YEAR RADWELL WARRANTY

THERMAL OVERLOAD RELAY HEATER, TYPE TM, NEMA CONTROL, FREE STANDING PANEL MOUNTED,BIMETALLIC STANDARD AND AMBIENT COMPENSATED. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Motor Starters and Contactors
Product Number 9024542
Product Name Thermal Overload/Heater
Standard Rating NEMA
Unlock Full Specs
to access all available technical data

Similar Products

IEC 9 A Contactor - 100-C09B400 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Standard Rating IEC
Number of Poles 4
Continuous Current 9 amps
View Details
3 Pole 130A Contactors - MC-130A-AC110V - Altech Corp.
Specs
Standard Rating NEMA; IEC
Device Technology Electro-mechanical
AC Motor Phase Single
View Details
Motor Starters - 206112 - RS Components, Ltd.
RS Components, Ltd.
Specs
Single Phase Power 147 HP
Three Phase Power 147 HP
DC Horsepower 147 HP
View Details
Solid State Overload/Relay - 18857240 - Radwell International
Specs
Device Technology Solid State
Continuous Current 25 amps
Motor Voltage 24 to 280 volts
View Details