Amprobe Test Tools RF Generator 2520

Description
The 2520 is a 2.2 GHz RF Generator from WaveTek. An RF generator is a tool engineers use to generate sinusoidal outputs while testing electronic equipment. The output will automatically have its frequency varied or swept between frequencies. A “sweep” is one complete cycle of a frequency variation. Engineers use RF signal generators as test equipment, mostly to measure responses of filters, amplifiers, and electrical components. Additional Features: Frequency Range: 0.2 to 2200 MHz Resolution: 10 Hz < 1100 MHz; 20 Hz > 1100 MHz Output: -137 to +13 dBm w/Resolution of 0.1 dB Level Accuracy: ±1.5 dB; >37 dBm Modulation: AM, FM, with internal 400 Hz and 1 kHz source GP-IB programming
Description
The 2520 is a 2.2 GHz RF Generator from WaveTek. An RF generator is a tool engineers use to generate sinusoidal outputs while testing electronic equipment. The output will automatically have its frequency varied or swept between frequencies. A “sweep” is one complete cycle of a frequency variation. Engineers use RF signal generators as test equipment, mostly to measure responses of filters, amplifiers, and electrical components. Additional Features: Frequency Range: 0.2 to 2200 MHz Resolution: 10 Hz < 1100 MHz; 20 Hz > 1100 MHz Output: -137 to +13 dBm w/Resolution of 0.1 dB Level Accuracy: ±1.5 dB; >37 dBm Modulation: AM, FM, with internal 400 Hz and 1 kHz source GP-IB programming

Suppliers

Company
Product
Description
Supplier Links
RF Generator - 2520 - ValueTronics International, Inc.
Elgin, IL, USA
RF Generator
2520
RF Generator 2520
The 2520 is a 2.2 GHz RF Generator from WaveTek. An RF generator is a tool engineers use to generate sinusoidal outputs while testing electronic equipment. The output will automatically have its frequency varied or swept between frequencies. A “sweep” is one complete cycle of a frequency variation. Engineers use RF signal generators as test equipment, mostly to measure responses of filters, amplifiers, and electrical components. Additional Features: Frequency Range: 0.2 to 2200 MHz Resolution: 10 Hz < 1100 MHz; 20 Hz > 1100 MHz Output: -137 to +13 dBm w/Resolution of 0.1 dB Level Accuracy: ±1.5 dB; >37 dBm Modulation: AM, FM, with internal 400 Hz and 1 kHz source GP-IB programming

The 2520 is a 2.2 GHz RF Generator from WaveTek. An RF generator is a tool engineers use to generate sinusoidal outputs while testing electronic equipment. The output will automatically have its frequency varied or swept between frequencies. A “sweep” is one complete cycle of a frequency variation. Engineers use RF signal generators as test equipment, mostly to measure responses of filters, amplifiers, and electrical components.

Additional Features:

  • Frequency Range: 0.2 to 2200 MHz
  • Resolution: 10 Hz < 1100 MHz; 20 Hz > 1100 MHz
  • Output: -137 to +13 dBm w/Resolution of 0.1 dB
  • Level Accuracy: ±1.5 dB; >37 dBm
  • Modulation: AM, FM, with internal 400 Hz and 1 kHz source
  • GP-IB programming
Supplier's Site

Technical Specifications

  ValueTronics International, Inc.
Product Category Signal Generators
Product Number 2520
Product Name RF Generator
Device Type Generator
Unlock Full Specs
to access all available technical data

Similar Products

9kHz to 40GHz Low Phase Noise Signal Generator Module - MSG9K40G - Corech Microwave
Specs
Device Type Generator
Generator Type Pulse
Form Factor Other Form Factor
View Details
Arbitrary Waveform Generators - 1979824 - RS Components, Ltd.
Specs
User Interface Lan, usb
Display Video
Inputs 2
View Details
Compact Signal Generators - SGX1018 - Maury Microwave
Specs
Device Type Generator
Switching Speed 0.3500 ms
Minimum 10 MHz
View Details