Amprobe Test Tools RF Generator 2500C

Description
The 2500C is a 1.1 GHz RF Generator from WaveTek. An RF generator is a tool engineers use to generate sinusoidal outputs while testing electronic equipment. The output will automatically have its frequency varied or swept between frequencies. A “sweep” is one complete cycle of a frequency variation. Engineers use RF signal generators as test equipment, mostly to measure responses of filters, amplifiers, and electrical components. Additional Features: Frequency: 1.1 GHz Output Voltage: +13 dBm to -137 dBm Includes built-in AM, FM, and Complex modulation Reverse Power Protection The WaveTek 2500C Signal Generator is a synthesized generator of modern design. It has a simplified front panel with spin knob. The 2500C also provides for keyboard entry and can handle up to 64 front panel stored settings.
Description
The 2500C is a 1.1 GHz RF Generator from WaveTek. An RF generator is a tool engineers use to generate sinusoidal outputs while testing electronic equipment. The output will automatically have its frequency varied or swept between frequencies. A “sweep” is one complete cycle of a frequency variation. Engineers use RF signal generators as test equipment, mostly to measure responses of filters, amplifiers, and electrical components. Additional Features: Frequency: 1.1 GHz Output Voltage: +13 dBm to -137 dBm Includes built-in AM, FM, and Complex modulation Reverse Power Protection The WaveTek 2500C Signal Generator is a synthesized generator of modern design. It has a simplified front panel with spin knob. The 2500C also provides for keyboard entry and can handle up to 64 front panel stored settings.

Suppliers

Company
Product
Description
Supplier Links
RF Generator 2500C
The 2500C is a 1.1 GHz RF Generator from WaveTek. An RF generator is a tool engineers use to generate sinusoidal outputs while testing electronic equipment. The output will automatically have its frequency varied or swept between frequencies. A “sweep” is one complete cycle of a frequency variation. Engineers use RF signal generators as test equipment, mostly to measure responses of filters, amplifiers, and electrical components. Additional Features: Frequency: 1.1 GHz Output Voltage: +13 dBm to -137 dBm Includes built-in AM, FM, and Complex modulation Reverse Power Protection The WaveTek 2500C Signal Generator is a synthesized generator of modern design. It has a simplified front panel with spin knob. The 2500C also provides for keyboard entry and can handle up to 64 front panel stored settings.

The 2500C is a 1.1 GHz RF Generator from WaveTek. An RF generator is a tool engineers use to generate sinusoidal outputs while testing electronic equipment. The output will automatically have its frequency varied or swept between frequencies. A “sweep” is one complete cycle of a frequency variation. Engineers use RF signal generators as test equipment, mostly to measure responses of filters, amplifiers, and electrical components.

Additional Features:

  • Frequency: 1.1 GHz
  • Output Voltage: +13 dBm to -137 dBm
  • Includes built-in AM, FM, and Complex modulation
  • Reverse Power Protection

The WaveTek 2500C Signal Generator is a synthesized generator of modern design. It has a simplified front panel with spin knob. The 2500C also provides for keyboard entry and can handle up to 64 front panel stored settings.

Supplier's Site

Technical Specifications

  ValueTronics International, Inc.
Product Category Signal Generators
Product Number 2500C
Product Name RF Generator
Device Type Generator
Unlock Full Specs
to access all available technical data

Similar Products

Waveform Generator - SDG810 - Siglent Technologies NA, Inc.
Siglent Technologies NA, Inc.
Specs
Device Type Generator
Generator Type Function; Pulse
Form Factor Portable
View Details
2 suppliers
20GHz RF Signal Generator - CSG9K20GA - Corech Microwave
Specs
Device Type Generator
Generator Type Pulse; Sweep
Form Factor Portable
View Details
JH1302 Series Synchronous Signal Source -  - kTB Solutions
Specs
Generator Type Signal
View Details
Pulse generator - VLG-4-1/4 - Festo Corporation
Specs
Device Type Generator
Generator Type Pulse
View Details