Amprobe Test Tools RF Generator 2500

Description
The 2500 is a 1 GHz RF Generator from WaveTek. An RF generator is a tool engineers use to generate sinusoidal outputs while testing electronic equipment. The output will automatically have its frequency varied or swept between frequencies. A “sweep” is one complete cycle of a frequency variation. Engineers use RF signal generators as test equipment, mostly to measure responses of filters, amplifiers, and electrical components. Additional Features: Frequency range: 400 kHz to 1.1 GHz Output Voltage: +13 dBm to -137 dBm Includes built-in AM, FM, and FSK modulation Reverse Power Protection The WaveTek 2500 Signal Generator is a synthesized generator of modern design. It has a simplified front panel with spin knob. It also provides for keyboard entry and can handle up to 64 front panel stored settings.
Description
The 2500 is a 1 GHz RF Generator from WaveTek. An RF generator is a tool engineers use to generate sinusoidal outputs while testing electronic equipment. The output will automatically have its frequency varied or swept between frequencies. A “sweep” is one complete cycle of a frequency variation. Engineers use RF signal generators as test equipment, mostly to measure responses of filters, amplifiers, and electrical components. Additional Features: Frequency range: 400 kHz to 1.1 GHz Output Voltage: +13 dBm to -137 dBm Includes built-in AM, FM, and FSK modulation Reverse Power Protection The WaveTek 2500 Signal Generator is a synthesized generator of modern design. It has a simplified front panel with spin knob. It also provides for keyboard entry and can handle up to 64 front panel stored settings.

Suppliers

Company
Product
Description
Supplier Links
RF Generator - 2500 - ValueTronics International, Inc.
Elgin, IL, USA
RF Generator
2500
RF Generator 2500
The 2500 is a 1 GHz RF Generator from WaveTek. An RF generator is a tool engineers use to generate sinusoidal outputs while testing electronic equipment. The output will automatically have its frequency varied or swept between frequencies. A “sweep” is one complete cycle of a frequency variation. Engineers use RF signal generators as test equipment, mostly to measure responses of filters, amplifiers, and electrical components. Additional Features: Frequency range: 400 kHz to 1.1 GHz Output Voltage: +13 dBm to -137 dBm Includes built-in AM, FM, and FSK modulation Reverse Power Protection The WaveTek 2500 Signal Generator is a synthesized generator of modern design. It has a simplified front panel with spin knob. It also provides for keyboard entry and can handle up to 64 front panel stored settings.

The 2500 is a 1 GHz RF Generator from WaveTek. An RF generator is a tool engineers use to generate sinusoidal outputs while testing electronic equipment. The output will automatically have its frequency varied or swept between frequencies. A “sweep” is one complete cycle of a frequency variation. Engineers use RF signal generators as test equipment, mostly to measure responses of filters, amplifiers, and electrical components.

Additional Features:

  • Frequency range: 400 kHz to 1.1 GHz
  • Output Voltage: +13 dBm to -137 dBm
  • Includes built-in AM, FM, and FSK modulation
  • Reverse Power Protection

The WaveTek 2500 Signal Generator is a synthesized generator of modern design. It has a simplified front panel with spin knob. It also provides for keyboard entry and can handle up to 64 front panel stored settings.

Supplier's Site

Technical Specifications

  ValueTronics International, Inc.
Product Category Signal Generators
Product Number 2500
Product Name RF Generator
Device Type Generator
Unlock Full Specs
to access all available technical data

Similar Products

Pulse generator - VLG-4-1/8 - Festo Corporation
Specs
Device Type Generator
Generator Type Pulse
View Details
5 to 9 GHz Signal Generator (-55 dBm to +23 dBm) - SSG-5N9GD-RC - Mini-Circuits
Specs
Device Type Generator
Generator Type Pulse; Sweep
Operating Temperature 32 to 122 F (0 to 50 C)
View Details
Waveform Generator - SDG1062X - Siglent Technologies NA, Inc.
Siglent Technologies NA, Inc.
Specs
Device Type Generator
Generator Type Function; Pulse; Sweep
Form Factor Portable
View Details
20GHz RF Analog Signal Generator - CAMS9K20G - Corech Microwave
Specs
Device Type Generator
Generator Type Signal
Form Factor Portable
View Details