Tektronix, Inc. Analog Oscilloscope 2467B

Description
The 2467B is a 400 MHz analog oscilloscope from Tektronix. Measure voltage or current signals over time in an electronic ciruit or component to display amplitude, frequency and rise times, etc. Applications include troubleshooting, production test, and design. Additional Features: 4 Channels 400 MHz Bandwidth Auto Setup Automatic Measurements Save and Recall Front-panel Setups The Tektronix 2467B Portable Oscilloscope is a four-channel oscilloscope with a bandwidth of 400 MHz. Sensitivity is 2 mV at 400 MHz. Risetime on all channels is 1ns. The unit has a sweep speed of 500ps/Div. It has Volts and Time cursors with on-screen readout. Input is switchable between 1 Mohm and 50-ohms. The 4ns/Div visual writing speed sets it apart from the other oscilloscopes in its family. On-board capture allows you to digitize, store and recall waveforms or analyze them on your PC. It also has a 20ps Time Interval Resolution. Other features include Auto Setup, Set-Up Sequencing and Cursor After Delay.
Datasheet
Description
The 2467B is a 400 MHz analog oscilloscope from Tektronix. Measure voltage or current signals over time in an electronic ciruit or component to display amplitude, frequency and rise times, etc. Applications include troubleshooting, production test, and design. Additional Features: 4 Channels 400 MHz Bandwidth Auto Setup Automatic Measurements Save and Recall Front-panel Setups The Tektronix 2467B Portable Oscilloscope is a four-channel oscilloscope with a bandwidth of 400 MHz. Sensitivity is 2 mV at 400 MHz. Risetime on all channels is 1ns. The unit has a sweep speed of 500ps/Div. It has Volts and Time cursors with on-screen readout. Input is switchable between 1 Mohm and 50-ohms. The 4ns/Div visual writing speed sets it apart from the other oscilloscopes in its family. On-board capture allows you to digitize, store and recall waveforms or analyze them on your PC. It also has a 20ps Time Interval Resolution. Other features include Auto Setup, Set-Up Sequencing and Cursor After Delay.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Analog Oscilloscope - 2467B - ValueTronics International, Inc.
Elgin, IL, USA
Analog Oscilloscope
2467B
Analog Oscilloscope 2467B
The 2467B is a 400 MHz analog oscilloscope from Tektronix. Measure voltage or current signals over time in an electronic ciruit or component to display amplitude, frequency and rise times, etc. Applications include troubleshooting, production test, and design. Additional Features: 4 Channels 400 MHz Bandwidth Auto Setup Automatic Measurements Save and Recall Front-panel Setups The Tektronix 2467B Portable Oscilloscope is a four-channel oscilloscope with a bandwidth of 400 MHz. Sensitivity is 2 mV at 400 MHz. Risetime on all channels is 1ns. The unit has a sweep speed of 500ps/Div. It has Volts and Time cursors with on-screen readout. Input is switchable between 1 Mohm and 50-ohms. The 4ns/Div visual writing speed sets it apart from the other oscilloscopes in its family. On-board capture allows you to digitize, store and recall waveforms or analyze them on your PC. It also has a 20ps Time Interval Resolution. Other features include Auto Setup, Set-Up Sequencing and Cursor After Delay.

The 2467B is a 400 MHz analog oscilloscope from Tektronix. Measure voltage or current signals over time in an electronic ciruit or component to display amplitude, frequency and rise times, etc. Applications include troubleshooting, production test, and design.

Additional Features:

  • 4 Channels
  • 400 MHz Bandwidth
  • Auto Setup
  • Automatic Measurements
  • Save and Recall Front-panel Setups

The Tektronix 2467B Portable Oscilloscope is a four-channel oscilloscope with a bandwidth of 400 MHz. Sensitivity is 2 mV at 400 MHz. Risetime on all channels is 1ns. The unit has a sweep speed of 500ps/Div. It has Volts and Time cursors with on-screen readout. Input is switchable between 1 Mohm and 50-ohms. The 4ns/Div visual writing speed sets it apart from the other oscilloscopes in its family. On-board capture allows you to digitize, store and recall waveforms or analyze them on your PC. It also has a 20ps Time Interval Resolution. Other features include Auto Setup, Set-Up Sequencing and Cursor After Delay.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Oscilloscopes
Product Number 2467B
Product Name Analog Oscilloscope
Bandwidth 400 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Oscilloscopes - 7250410 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features Has Display
View Details
Measuring Equipment / Oscilloscope - oscillograph-to2002-28044 - TPS Elektronik GmbH
Specs
Bandwidth 200 MHz
Number of Input Channels 2 (# channels)
View Details
MSO7204X 2GHz 4Ch Mixed Signal Oscilloscope - MSO7204X - Uni-Trend US
Specs
Bandwidth 2000 MHz
Number of Input Channels 4 (# channels)
Host Interface USB; USB 3.0, LAN, AUX, Gen Out x 2, 10MHz In/Out, HDMI
View Details
Active Tuners - MT1000B5 - Maury Microwave
Specs
Bandwidth 1000 MHz
View Details