Tektronix, Inc. Analog Oscilloscope 2465DVS

Description
The 2465DVS is a 300 MHz analog oscilloscope from Tektronix. Measure voltage or current signals over time in an electronic ciruit or component to display amplitude, frequency and rise times, etc. Applications include troubleshooting, production test, and design. Additional Features: 300 MHz Bandwidth 500 ps/div sweep rate 2 mV/div vertical sensitivity 500 MHz minimum triggering bandwidth Four independent channels The Tektronix 2465DVS is an Analog Oscilloscope that has 300 MHz and 4 channels.
Description
The 2465DVS is a 300 MHz analog oscilloscope from Tektronix. Measure voltage or current signals over time in an electronic ciruit or component to display amplitude, frequency and rise times, etc. Applications include troubleshooting, production test, and design. Additional Features: 300 MHz Bandwidth 500 ps/div sweep rate 2 mV/div vertical sensitivity 500 MHz minimum triggering bandwidth Four independent channels The Tektronix 2465DVS is an Analog Oscilloscope that has 300 MHz and 4 channels.

Suppliers

Company
Product
Description
Supplier Links
Analog Oscilloscope - 2465DVS - ValueTronics International, Inc.
Elgin, IL, USA
Analog Oscilloscope
2465DVS
Analog Oscilloscope 2465DVS
The 2465DVS is a 300 MHz analog oscilloscope from Tektronix. Measure voltage or current signals over time in an electronic ciruit or component to display amplitude, frequency and rise times, etc. Applications include troubleshooting, production test, and design. Additional Features: 300 MHz Bandwidth 500 ps/div sweep rate 2 mV/div vertical sensitivity 500 MHz minimum triggering bandwidth Four independent channels The Tektronix 2465DVS is an Analog Oscilloscope that has 300 MHz and 4 channels.

The 2465DVS is a 300 MHz analog oscilloscope from Tektronix. Measure voltage or current signals over time in an electronic ciruit or component to display amplitude, frequency and rise times, etc. Applications include troubleshooting, production test, and design.

Additional Features:

  • 300 MHz Bandwidth
  • 500 ps/div sweep rate
  • 2 mV/div vertical sensitivity
  • 500 MHz minimum triggering bandwidth
  • Four independent channels

The Tektronix 2465DVS is an Analog Oscilloscope that has 300 MHz and 4 channels.

Supplier's Site

Technical Specifications

  ValueTronics International, Inc.
Product Category Oscilloscopes
Product Number 2465DVS
Product Name Analog Oscilloscope
Bandwidth 300 MHz
Unlock Full Specs
to access all available technical data

Similar Products

MSO2104X 100MHz 4Ch Mixed Signal Oscilloscope - MSO2104X - Uni-Trend US
Specs
Bandwidth 100 MHz
Number of Input Channels 4 (# channels)
Host Interface USB; USB 3.0, LAN, AUX, Gen Out x 2, 10MHz In/Out, HDMI
View Details
Measuring Equipment / Oscilloscope - oscillograph-mho3-5004-28042 - TPS Elektronik GmbH
Specs
Bandwidth 500 MHz
Number of Input Channels 4 (# channels)
View Details