Tektronix, Inc. Analog Oscilloscope 2465BDV

Description
The 2465BDV is a 400 MHz analog oscilloscope from Tektronix. Measure voltage or current signals over time in an electronic ciruit or component to display amplitude, frequency and rise times, etc. Applications include troubleshooting, production test, and design. Additional Features: Form Factor: Benchtop Bandwidth: 400 MHz Rise time: 875 ps Number of Channels: 4 ch Min. Vertical Sensitivity: 2 mV/div Maximum Vertical Sensitivity: 5 V/div Vertical(or Deflection Factor) Accuracy: 2 % Input Coupling: AC,DC,GND Input Impedance: 1 MOhm Input Impedance (alternate): 50 Ohm Maximum Input Voltage: 400 V(DC+p Maximum Input#2 (for Impedance #2): 5 Vrms Main time base - lowest: 10 ns/div Main time base - highest: 500 ms/div B Sweep Time Base (low): 10 ns/div B Sweep Time Base (high): 50 ms/div Time base Magnification factor (X1): x10 Timebase accuracy: 0.7 % Trigger Source: External,Internal Display Type: Color CRT Display Size: 13 cm The Tektronix 2465BDV is an Analog Oscilloscope that has 400 MHz and 4 channels.
Datasheet
Description
The 2465BDV is a 400 MHz analog oscilloscope from Tektronix. Measure voltage or current signals over time in an electronic ciruit or component to display amplitude, frequency and rise times, etc. Applications include troubleshooting, production test, and design. Additional Features: Form Factor: Benchtop Bandwidth: 400 MHz Rise time: 875 ps Number of Channels: 4 ch Min. Vertical Sensitivity: 2 mV/div Maximum Vertical Sensitivity: 5 V/div Vertical(or Deflection Factor) Accuracy: 2 % Input Coupling: AC,DC,GND Input Impedance: 1 MOhm Input Impedance (alternate): 50 Ohm Maximum Input Voltage: 400 V(DC+p Maximum Input#2 (for Impedance #2): 5 Vrms Main time base - lowest: 10 ns/div Main time base - highest: 500 ms/div B Sweep Time Base (low): 10 ns/div B Sweep Time Base (high): 50 ms/div Time base Magnification factor (X1): x10 Timebase accuracy: 0.7 % Trigger Source: External,Internal Display Type: Color CRT Display Size: 13 cm The Tektronix 2465BDV is an Analog Oscilloscope that has 400 MHz and 4 channels.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Analog Oscilloscope - 2465BDV - ValueTronics International, Inc.
Elgin, IL, USA
Analog Oscilloscope
2465BDV
Analog Oscilloscope 2465BDV
The 2465BDV is a 400 MHz analog oscilloscope from Tektronix. Measure voltage or current signals over time in an electronic ciruit or component to display amplitude, frequency and rise times, etc. Applications include troubleshooting, production test, and design. Additional Features: Form Factor: Benchtop Bandwidth: 400 MHz Rise time: 875 ps Number of Channels: 4 ch Min. Vertical Sensitivity: 2 mV/div Maximum Vertical Sensitivity: 5 V/div Vertical(or Deflection Factor) Accuracy: 2 % Input Coupling: AC,DC,GND Input Impedance: 1 MOhm Input Impedance (alternate): 50 Ohm Maximum Input Voltage: 400 V(DC+p Maximum Input#2 (for Impedance #2): 5 Vrms Main time base - lowest: 10 ns/div Main time base - highest: 500 ms/div B Sweep Time Base (low): 10 ns/div B Sweep Time Base (high): 50 ms/div Time base Magnification factor (X1): x10 Timebase accuracy: 0.7 % Trigger Source: External,Internal Display Type: Color CRT Display Size: 13 cm The Tektronix 2465BDV is an Analog Oscilloscope that has 400 MHz and 4 channels.

The 2465BDV is a 400 MHz analog oscilloscope from Tektronix. Measure voltage or current signals over time in an electronic ciruit or component to display amplitude, frequency and rise times, etc. Applications include troubleshooting, production test, and design.

Additional Features:

  • Form Factor: Benchtop
  • Bandwidth: 400 MHz
  • Rise time: 875 ps
  • Number of Channels: 4 ch
  • Min. Vertical Sensitivity: 2 mV/div
  • Maximum Vertical Sensitivity: 5 V/div
  • Vertical(or Deflection Factor) Accuracy: 2 %
  • Input Coupling: AC,DC,GND
  • Input Impedance: 1 MOhm
  • Input Impedance (alternate): 50 Ohm
  • Maximum Input Voltage: 400 V(DC+p
  • Maximum Input#2 (for Impedance #2): 5 Vrms
  • Main time base - lowest: 10 ns/div
  • Main time base - highest: 500 ms/div
  • B Sweep Time Base (low): 10 ns/div
  • B Sweep Time Base (high): 50 ms/div
  • Time base Magnification factor (X1): x10
  • Timebase accuracy: 0.7 %
  • Trigger Source: External,Internal
  • Display Type: Color CRT
  • Display Size: 13 cm

The Tektronix 2465BDV is an Analog Oscilloscope that has 400 MHz and 4 channels.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Oscilloscopes
Product Number 2465BDV
Product Name Analog Oscilloscope
Bandwidth 400 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Oscilloscopes - 2683138 - RS Components, Ltd.
RS Components, Ltd.
Specs
Bandwidth 100 MHz
Features Removable Storage; RoHS
View Details
Measuring Equipment / Oscilloscope - oscillograph-mho3-5004-28042 - TPS Elektronik GmbH
Specs
Bandwidth 500 MHz
Number of Input Channels 4 (# channels)
View Details
MSO3352E 350MHz 2+16Ch Mixed Signal Oscilloscope - MSO3352E - Uni-Trend US
Specs
Bandwidth 350 MHz
Number of Input Channels 2 (# channels)
Host Interface USB; USB, LAN, VGA, EXT, AUX
View Details
Active Tuners - MT2000B2-200 - Maury Microwave
Specs
Bandwidth 1000 MHz
View Details