Tektronix, Inc. Analog Oscilloscope 2465BDM

Description
The 2465BDM is a 400 MHz analog oscilloscope from Tektronix. Measure voltage or current signals over time in an electronic ciruit or component to display amplitude, frequency and rise times, etc. Applications include troubleshooting, production test, and design. Additional Features: 400 MHz bandwidth, single-shot and repetitive 4 channels with 1 ns rise time 2 mV at 400 MHz sensitivity On-board capture to digitize, store and recall waveforms, or analyze on a PC Input: switchable between 1 MO and 50 O Auto Setup, Set-Up Sequencing and Cursor After Delay The Tektronix 2465BDM is an Analog Oscilloscope that has 400 MHz and 4 channels.
Datasheet
Description
The 2465BDM is a 400 MHz analog oscilloscope from Tektronix. Measure voltage or current signals over time in an electronic ciruit or component to display amplitude, frequency and rise times, etc. Applications include troubleshooting, production test, and design. Additional Features: 400 MHz bandwidth, single-shot and repetitive 4 channels with 1 ns rise time 2 mV at 400 MHz sensitivity On-board capture to digitize, store and recall waveforms, or analyze on a PC Input: switchable between 1 MO and 50 O Auto Setup, Set-Up Sequencing and Cursor After Delay The Tektronix 2465BDM is an Analog Oscilloscope that has 400 MHz and 4 channels.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Analog Oscilloscope - 2465BDM - ValueTronics International, Inc.
Elgin, IL, USA
Analog Oscilloscope
2465BDM
Analog Oscilloscope 2465BDM
The 2465BDM is a 400 MHz analog oscilloscope from Tektronix. Measure voltage or current signals over time in an electronic ciruit or component to display amplitude, frequency and rise times, etc. Applications include troubleshooting, production test, and design. Additional Features: 400 MHz bandwidth, single-shot and repetitive 4 channels with 1 ns rise time 2 mV at 400 MHz sensitivity On-board capture to digitize, store and recall waveforms, or analyze on a PC Input: switchable between 1 MO and 50 O Auto Setup, Set-Up Sequencing and Cursor After Delay The Tektronix 2465BDM is an Analog Oscilloscope that has 400 MHz and 4 channels.

The 2465BDM is a 400 MHz analog oscilloscope from Tektronix. Measure voltage or current signals over time in an electronic ciruit or component to display amplitude, frequency and rise times, etc. Applications include troubleshooting, production test, and design.

Additional Features:

  • 400 MHz bandwidth, single-shot and repetitive
  • 4 channels with 1 ns rise time
  • 2 mV at 400 MHz sensitivity
  • On-board capture to digitize, store and recall waveforms, or analyze on a PC
  • Input: switchable between 1 MO and 50 O
  • Auto Setup, Set-Up Sequencing and Cursor After Delay

The Tektronix 2465BDM is an Analog Oscilloscope that has 400 MHz and 4 channels.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Oscilloscopes
Product Number 2465BDM
Product Name Analog Oscilloscope
Bandwidth 400 MHz
Unlock Full Specs
to access all available technical data

Similar Products

UPO2072HD 12-Bit 70MHz 2Ch High Definition Oscilloscope - UPO2072HD - Uni-Trend US
Specs
Bandwidth 70 MHz
Number of Input Channels 2 (# channels)
Host Interface USB; USB 3, LAN, HDMI, AUX, EXT, REF
View Details
Oscilloscopes - 7251163 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features Has Display
View Details
Measuring Equipment / Oscilloscope - oscillograph-mho3-3504-28041 - TPS Elektronik GmbH
Specs
Bandwidth 350 MHz
Number of Input Channels 4 (# channels)
View Details