Tektronix, Inc. Analog Oscilloscope 2465ADM

Description
The 2465ADM is a 350 MHz analog oscilloscope from Tektronix. Measure voltage or current signals over time in an electronic ciruit or component to display amplitude, frequency and rise times, etc. Applications include troubleshooting, production test, and design. Additional Features: 4-channel Bandwidth of 350 MHz. Sensitivity is 2 mV at 350 MHz Risetime on all channels is 1 ns Sweep speed of 500 ps/Div Volts and Time cursors with on-screen readout Input is switchable between 1 Mohm and 50 ohms On-board capture allows you to digitize, store and recall waveforms or analyze them on your PC 20 ps Time Interval Resolution Other features include Auto Setup, Set-Up Sequencing and Cursor After Delay DMM included The Tektronix 2465ADM is an Analog Oscilloscope with 4 channels and 350 MHz.
Datasheet
Description
The 2465ADM is a 350 MHz analog oscilloscope from Tektronix. Measure voltage or current signals over time in an electronic ciruit or component to display amplitude, frequency and rise times, etc. Applications include troubleshooting, production test, and design. Additional Features: 4-channel Bandwidth of 350 MHz. Sensitivity is 2 mV at 350 MHz Risetime on all channels is 1 ns Sweep speed of 500 ps/Div Volts and Time cursors with on-screen readout Input is switchable between 1 Mohm and 50 ohms On-board capture allows you to digitize, store and recall waveforms or analyze them on your PC 20 ps Time Interval Resolution Other features include Auto Setup, Set-Up Sequencing and Cursor After Delay DMM included The Tektronix 2465ADM is an Analog Oscilloscope with 4 channels and 350 MHz.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Analog Oscilloscope - 2465ADM - ValueTronics International, Inc.
Elgin, IL, USA
Analog Oscilloscope
2465ADM
Analog Oscilloscope 2465ADM
The 2465ADM is a 350 MHz analog oscilloscope from Tektronix. Measure voltage or current signals over time in an electronic ciruit or component to display amplitude, frequency and rise times, etc. Applications include troubleshooting, production test, and design. Additional Features: 4-channel Bandwidth of 350 MHz. Sensitivity is 2 mV at 350 MHz Risetime on all channels is 1 ns Sweep speed of 500 ps/Div Volts and Time cursors with on-screen readout Input is switchable between 1 Mohm and 50 ohms On-board capture allows you to digitize, store and recall waveforms or analyze them on your PC 20 ps Time Interval Resolution Other features include Auto Setup, Set-Up Sequencing and Cursor After Delay DMM included The Tektronix 2465ADM is an Analog Oscilloscope with 4 channels and 350 MHz.

The 2465ADM is a 350 MHz analog oscilloscope from Tektronix. Measure voltage or current signals over time in an electronic ciruit or component to display amplitude, frequency and rise times, etc. Applications include troubleshooting, production test, and design.

Additional Features:

  • 4-channel
  • Bandwidth of 350 MHz.
  • Sensitivity is 2 mV at 350 MHz
  • Risetime on all channels is 1 ns
  • Sweep speed of 500 ps/Div
  • Volts and Time cursors with on-screen readout
  • Input is switchable between 1 Mohm and 50 ohms
  • On-board capture allows you to digitize, store and recall waveforms or analyze them on your PC
  • 20 ps Time Interval Resolution
  • Other features include Auto Setup, Set-Up Sequencing and Cursor After Delay
  • DMM included

The Tektronix 2465ADM is an Analog Oscilloscope with 4 channels and 350 MHz.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Oscilloscopes
Product Number 2465ADM
Product Name Analog Oscilloscope
Bandwidth 350 MHz
Unlock Full Specs
to access all available technical data

Similar Products

UPO2202HD 12-Bit 200MHz 2Ch High Definition Oscilloscope - UPO2202HD - Uni-Trend US
Specs
Bandwidth 200 MHz
Number of Input Channels 2 (# channels)
Host Interface USB; USB 3, LAN, HDMI, AUX, EXT, REF
View Details
Oscilloscopes - 2372487 - RS Components, Ltd.
RS Components, Ltd.
Specs
Bandwidth 500 MHz
Features RoHS
View Details
Measuring Equipment / Oscilloscope - oscillograph-mho3-3504-28041 - TPS Elektronik GmbH
Specs
Bandwidth 350 MHz
Number of Input Channels 4 (# channels)
View Details